location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7295
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5317B008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574575179
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV -7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - LCD 2600 ANSI lumens
  • - Lamp 6000 h
  • - XGA (1024x768) 4:3 2000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 252 W
Long product name Canon LV -7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White :
The long product name of Canon LV -7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2600 lumens, 2000:1, 1x RJ-45, 0.55” TFT XGA (1024 x 768), 4:3, 215W NSHA, White
More>>>
Canon LV -7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:
The official description of Canon LV -7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon LV-7295 is an affordable 2600 lumens portable LCD projector. In rooms large and small, the LV-7295 will provide a high level of brightness and clarity whether displaying video, text or graphics. An impressive image depth can be seen with crisp blacks thanks to the 2000:1 contrast ratio delivered by the auto iris.

The LV-7295 has been designed to maximize ease of use and maintenance with longer lamp life, up to 6000 hours in Quiet Mode, and a newly designed air filter to withstand 5500 hours of use in ECO Mode. Whether your LV-7295 is used portably or installed, you will enjoy a simpler maintenance schedule.

It has the flexibility needed for educators, small/startup businesses and traveling salespeople as everyone will find great value and capability in this high-performance, affordable LCD projector.

Short summary description Canon LV -7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:
This short summary of the Canon LV -7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV -7295, 2600 ANSI lumens, LCD, XGA (1024x768), 2000:1, 4:3, 1016 - 7620 mm (40 - 300")

Long summary description Canon LV -7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of Canon LV -7295 data projector Standard throw projector 2600 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Canon LV -7295. Projector brightness: 2600 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Lamp type: NSHA. Focus: Manual, Focal length range: 18.4 - 22 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, NTSC M, PAL, SECAM, Supported graphics resolutions: 720 x 480, 720 x 576, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 640 x 480 (VGA), Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720i. Serial interface type: RS-232

Projector
Supported aspect ratios
4:3
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1.3 - 11.8 m
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
4:3
Matrix size
1.4 cm (0.55")
Light source
Light source type *
Lamp
Service life of light source *
6000 h
Lamp type
NSHA
Lamp power
215 W
Lamp power (economic mode)
187 W
Lens system
Focus *
Manual
Focal length range
18.4 - 22 mm
Zoom capability
Yes
Zoom type
Manual
Digital zoom
4x
Magnification
0.5x
Video
Analog signal format system *
NTSC, NTSC 4.43, NTSC M, PAL, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
720 x 480, 720 x 576, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 640 x 480 (VGA)
Supported video modes
1080i, 480i, 480p, 576i, 576p, 720i
Ports & interfaces
Audio (L/R) in *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
Preset modes
Cinema, Custom, Presentation, Standard
Noise level *
34.4 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
252 W
Power consumption (standby) *
0.7 W
Power consumption (PowerSave)
187 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
334 mm
Depth
247 mm
Height
101 mm
Weight *
2.98 kg
Packaging content
Remote control included *
No
Other features
RS-232 ports
1