location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -7490 data projector Standard throw projector 4000 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7490
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5315B008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574575193
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV -7490 data projector Standard throw projector 4000 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - LCD 4000 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 4:3 2000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 307 W
Long product name Canon LV -7490 data projector Standard throw projector 4000 ANSI lumens LCD XGA (1024x768) White :
The long product name of Canon LV -7490 data projector Standard throw projector 4000 ANSI lumens LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4000 lumens, 2000:1, 1x RJ-45, 0.63” TFT XGA (1024 x 768), 4:3, 245W NSHA, White
More>>>
Canon LV -7490 data projector Standard throw projector 4000 ANSI lumens LCD XGA (1024x768) White:
The official description of Canon LV -7490 data projector Standard throw projector 4000 ANSI lumens LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LV-7490 is Canon's first 4000 lumens portable LCD projector, delivering bright and clear images for both small and large rooms alike. This new model has a 2000:1 contrast ratio ensuring images will display crisp blacks with depth and dimension. The LV-7490 has been designed to maximize ease of use and maintenance with longer lamp life, up to 5000 hours in Quiet Mode, and an air filter designed to withstand 5500 hours of use in ECO Mode.

Whether your LV-7490 is used as a portable or installed, you will enjoy a far less demanding maintenance schedule. It has the flexibility needed for educators, small or startup businesses and travelers. Everyone will find great value and capability in these high-performance, affordable LCD projectors.

Short summary description Canon LV -7490 data projector Standard throw projector 4000 ANSI lumens LCD XGA (1024x768) White:
This short summary of the Canon LV -7490 data projector Standard throw projector 4000 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV -7490, 4000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 4:3, 1016 - 7620 mm (40 - 300")

Long summary description Canon LV -7490 data projector Standard throw projector 4000 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of Canon LV -7490 data projector Standard throw projector 4000 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Canon LV -7490. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 5000 h, Lamp type: NSH. Focus: Manual, Focal length range: 22.3 - 26.8 mm, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, NTSC M, PAL, SECAM, Supported graphics resolutions: 720 x 480, 720 x 576, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 640 x 480 (VGA), Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Supported aspect ratios
4:3
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1.4 - 12.7 m
Projector brightness *
4000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
4:3
Uniformity
85%
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Lamp type
NSH
Lamp power
307 W
Lens system
Focus *
Manual
Focal length range
22.3 - 26.8 mm
Zoom capability
Yes
Zoom type
Manual
Magnification
0.5x
Video
Analog signal format system *
NTSC, NTSC 4.43, NTSC M, PAL, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
720 x 480, 720 x 576, 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 640 x 480 (VGA)
Supported video modes
1080i, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
Audio (L/R) in *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
Preset modes
Cinema, Custom, Presentation, Standard
Noise level *
35 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Display
Built-in display *
No
Display diagonal
1.6 cm (0.63")
Power
Power source *
AC
Power consumption (typical) *
307 W
Power consumption (standby) *
7.6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
350 mm
Depth
255 mm
Height
97 mm
Weight *
3.3 kg
Packaging content
Remote control included *
No
Other features
RS-232 ports
1