location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zenbook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX301LA-C4004H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX301LA-C4004H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4716659612438
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 4400
  • - Lithium Polymer (LiPo) 50.6 Wh
  • - Windows 8.1 64-bit
Long product name ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White :
The long product name of ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4200U (1.6GHz, 3MB Cache), 4GB DDR3 1600MHz, 128GB SSD, Intel HD Graphics 4400, WLAN 802.11 a/b/g/n/ac, Windows 8.1
More>>>
ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White:
The official description of ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Incredible Beauty
Meet Zenbook UX301 — the Ultrabook™ with everlasting elegance
Creating the perfect Ultrabook™ means striking a perfect balance between form and function. Zenbook UX301 has a strikingly gorgeous design refined with crystalline glass and classic hairline metallic finish that's just 15.5mm thick — 14% thinner than the previous Zenbook. Lift the lid and inside is a vibrant 13.3-inch WQHD display that brings images to life and makes everything from browsing the web to working with documents an absolute pleasure. Zenbook UX301is the Ultrabook™ you'll want with you, wherever you go.

Incredible Touch
Technology with a human touch
Zenbook UX301 is wonderfully tactile, but that goes well beyond just the feel of its sleek, smooth and durable glass design. Windows 8 is designed with touch in mind and a dedicated ASUS Human Computer Interface team help make it even more intuitive to use with features like a responsive multi-touch display, and a large touch pad with multi-touch support. The backlit keyboard with automatic brightness control also means you'll always have a clear view of the keys, so you can stay productive, even in complete darkness. So whichever way you like to work, Zenbook UX301 has you covered.

Incredible Performance
The power and performance you need
Zenbook UX301 is a high-performance Ultrabook™ in every sense. A 4th generation Intel® Core™ i7 processor with Intel Iris™ 5100 graphics make light work of the most demanding tasks, and keeps you entertained with your favorite games and HD video, even when you're on the move. Solid-state storage means applications launch in double-quick time and, together with Super Hybrid Engine II technology, boosts battery life and standby time to stretch out the time between recharges. Two USB 3.0 ports support the latest high-speed storage and recharge mobile devices in double-quick time, while sophisticated thermal management means Zenbook UX301 never loses its cool.

Incredible Sound
SonicMaster, because we're serious about sound
Creating an Ultrabook™ that looks as incredible as Zenbook UX301 is one thing, but making one that sounds as incredible is something else. The key to our success is our unique SonicMaster technology and a team of audio engineers who expertly balance high-quality audio hardware and professional-grade audio software to ensure the best possible sound quality. We think all the hard work is worth it, and when you hear the wide dynamic range with rich bass and sharp treble that Zenbook Touch delivers, we know you will, too.

Incredible Cloud
Store, share, and sync
ASUS cloud services provide the most complete platform for online living that's accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. Each ASUS Zenbook comes with 32GB of WebStorage space free for the three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts simultaneously

Short summary description ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White:
This short summary of the ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS Zenbook UX301LA-C4004H, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White:
This is an auto-generated long summary of ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White based on the first three specs of the first five spec groups.

ASUS Zenbook UX301LA-C4004H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: White

Design
Product type *
Laptop
Product colour *
White
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
SonicMaster
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Mini DisplayPorts quantity
1
DVI port
No
Micro HDMI ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
50.6 Wh
Power
AC adapter output voltage
19 V
Security
Cable lock slot
No
Weight & dimensions
Width
325 mm
Depth
226 mm
Height
15.5 mm
Weight *
1.4 kg
Other features
LightScribe
No
3D
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2016-10-22 01:39:33
Uk has collected 92 expert reviews for ASUS Zenbook UX301LA-C4004H laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8.1 White and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
T3.com
Updated:
2016-10-22 01:39:32
Apple's MacBook Air has been the top dog among super-light laptops for years now, but Asus' Zenbook line has been a solid alternative for those who want sleek styling with Windows OS. If you're after a top-spec ultrabook, but you don't fancy the idea of l...
Good Decent build quality, Responsive QHD touch screen, Powerful enough for most tasks...
Bad Less-than-average battery, Underpowered GPU...
80%
reviewed.com
Updated:
2016-10-22 01:39:32
When it comes to laptops, the term "ultrabook" can conjure up all sorts of adjectives: light, slim, great battery life. All describe the typical ultraportable experience. It's rare for an ultrabook to call another description to mind: powerful. And yet, t...
Bottom line The Asus Zenbook UX301LA is a flagship machine in every sense of the word. As far as ultrabooks go it's one of the lightest, smallest, best-designed laptops we've seen yet. Its body may be a magnet for fingerprints, but it has a design to be admired, with...
94%
techradar.com
Updated:
2016-10-22 01:39:32
The original 2011 Asus Zenbook was one of the first laptops to adhere to Intel's Ultrabook specification, which places strict design guidelines on manufacturers. To earn that label, laptops must meet certain requirements regarding its dimensions, battery...
Good Good overall performance, Good, quality sound, Excellent trackpad and gesture software...
Bad Comparatively expensive, SSDs are slow, Screen resolution produces tiny text...
Bottom line I'm slightly underwhelmed by the blandness of the Asus Zenbook UX301LA. There's nothing to really hate about it, but nothing to truly love either. Anyone who buys one wont find any real faults with it, but is unlikely to relish the opportunity to open an...
70%
techradar.com/au/
Updated:
2016-10-22 01:39:32
The original 2011 Asus Zenbook was one of the first laptops to adhere to Intel's Ultrabook specification, which places strict design guidelines on manufacturers. To earn that label, laptops must meet certain requirements regarding its dimensions, battery...
Good Good overall performance, Goodquality sound, Excellent trackpad and gesture software...
Bad Comparatively expensive, SSDs are slow, Screen resolution produces tiny text...
Bottom line I'm slightly underwhelmed by the blandness of the Asus Zenbook UX301LA. There's nothing to really hate about it, but nothing to truly love either. Anyone who buys one wont find any real faults with it, but is unlikely to relish the opportunity to open an...
70%
ultrabookreview.com
Updated:
2016-10-22 01:39:32
In this article we're going to talk about the Asus Zenbook UX301LA, or the so called Zenbook Infinity, Asus's top of the line ultrabook available right now. It combines a sleek body made from glass and metal with a high-resolution touchscreen and a powerf...
Good solid and nice looking body, decent keyboard and trackpad, awesome screen, great performances, good battery life, punchy speakers...
Bad some design quirks, expensive...
Bottom line A sleek body covered in glass and metal, an awesome screen and a fast hardware platform. All these put together make the Asus Zenbook UX301, one of the most interesting premium ultrabooks of the moment...
80%
crn.com.au
Updated:
2016-10-22 01:39:32
Glass isn't the most obvious choice when it comes to crafting an Ultrabook, but Asus has thrown caution to the wind with the Zenbook UX301LA. Stepping in at the top of the Zenbook range, the UX301LA sandwiches its 13.3in touchscreen between two plates of...
0%
techadvisor.co.uk
Updated:
2016-10-22 01:39:32
With the Zenbook line, Asus has intentionally copied many design aspects of Apple's MacBook Air, such as its familiar wedge shape, chiclet-style keys, surrounded by a smooth ceramic material, and roomy trackpad. That's no bad thing, as the MacBook Air is...
Bottom line After using the Asus UX301LA for a while, it leaves us with no major complaints, it works excellently as a portable computer and is unlikely to cause any problems.??But it equally lacks a single wow-factor feature that make us love it. It gets the job don...
70%
pcauthority.com.au
Updated:
2016-10-22 01:39:32
Glass isn't the most obvious choice when it comes to crafting an Ultrabook, but the ASUS Zenbook UX301LA-DE002P throws caution to the wind. It clamps its 13.3in IPS (2560 x 1440 resolution)touchscreen between two plates of Gorilla Glass and partners a top...
Bottom line Very pricey, but you get a tops piece of kit...
83%
digitalversus.com
Updated:
2016-10-22 01:39:32
Asus gave us a hands-on demonstration of the new lavishly priced Zenbook Infinity UX301LA, which it officially announced last month at IFA Berlin. Here are our first impressions of this... Asus has announced two new 13.3-inch ultrabooks, the Zenbook UX30...
Good Beautiful design, Good processing power, High screen contrast: 1,095:1, Battery life: 6 hours...
Bad Improved graphics, but still not enough for extensive gaming, Slightly unfaithful screen colours, Speakers...
Bottom line The Asus Zenbook Infinity UX301LA is a very good ultrabook with a superb body and high-end components for great all-round performance. The main drawbacks are slightly off-kilter onscreen colours and low-quality speakers. Another five-star laptop from Asus...
100%
expertreviews.co.uk
Updated:
2016-10-22 01:39:32
Asus's Zenbook laptops have always been desirable, but the UX301LA is easily the most elegant Ultrabook we've ever seen. The metallic finish on the UX301LA’s crystalline glass lid looks remarkably beautiful and its super slim chassis measures just 15.5mm...
Bottom line Stylish and powerful, but we prefer Apple’s 13in MacBook Pro...
80%
goodgearguide.com.au
Updated:
2016-10-22 01:39:32
ASUS has done a lot to make the Zenbook UX301LA Ultrabook a standout device. It's well built, good looking, and it has a comfortable feel to it. Furthermore, its screen has one of the highest resolutions on the market. In a way, it's the perfect Ultrabook...
Good High resolution screen, RAID 0 array, Well built and comfortable to use...
Bad The SD card slot leaves cards half exposed, Relatively short battery life...
Bottom line ASUS has made a few changes to its Zenbook since we last saw it, both in terms of looks and configuration options. It continues to be an appealing Ultrabook, especially if you want a high resolution screen and fast performance, but it still needs a little...
80%
Digitaltrends.com
Updated:
2016-10-22 01:39:32
Every industry has its wars. With cars , manufacturers fight over horsepower. With pizza, it's speedy delivery. Now the laptop market, after years of fighting over MHz and RAM, has a new battleground; display resolution. Apple fired the first shots in th...
Good Elegant design, Thin and light, Bright 2560x1440 display, Strong performance...
Bad Lackluster connectivity, Build quality doesn't match the price, So-so keyboard and touchpad, Overpriced...
Bottom line The UX301LA is, in many ways, a worthy step forward for the company's already excellent Zenbook line. Besides its elegant, eye-catching design, the system shaves off weight and improves display resolution while still providing decent battery life, somet...
30%
wovow.org
Updated:
2016-12-22 03:36:24
Ultrabook Asus Zenbook UX301LA with 13.3-inch IPS-screen will likely look already become a classic MacBook Air 13 sample in 2011, but it boasts the most modern filling. Examined by us ultrabook is equipped with a powerful processor IntelCorei7 4500U. True...
Good Build quality, Good overall performance, Good sounding speakers, Convenient touchpad...
Bad Small text on the screen, high-resolution, strains your eyes, Looks cheaper than its value...
0%
cgmagonline.com
Updated:
2018-06-04 04:01:48
When looking at notebooks for gaming, the issue is always size over performance. Most gaming PC's on the market are big, not suitable for the person on the go, and most ultrabooks lack any ability to game. ASUS, with its new ZENBOOK UX301, has built somet...
70%
hardwarezone.com.my
Updated:
2019-12-01 21:50:52
In the blink of an eye and seven years have gone by. That's how old the ZenBook series is today. Introduced in 2011, we have seen numerous iterations of ZenBook notebooks but they have all been bound by a common focus on cutting-edge design and technolog...
0%
techworld.com
Updated:
2016-10-22 01:39:32
With the Zenbook line, Asus has intentionally copied many design aspects of Apple's MacBook Air, such as its familiar wedge shape, chiclet-style keys, surrounded by a smooth ceramic material, and roomy trackpad. That's no bad thing, as the MacBook Air is...
Bottom line After using the Asus UX301LA for a while, it leaves us with no major complaints, it works excellently as a portable computer and is unlikely to cause any problems.But it equally lacks a single wow-factor feature that make us love it. It gets the job done...
0%
phoronix.com
Updated:
2016-10-22 01:39:32
As I wrote about at the beginning of March, I bought the ASUS Zenbook UX301LA-DH71T Haswell-based ultrabook to replace an Apple Retina MacBook Pro as my main system. I've been using this latest Zenbook with Intel Iris Graphics and dual SSDs for several we...
Bottom line When I'm in my office and using a desktop setup, I have the ASUS Zenbook UX301LA connected to a ASUS PB278Q WQHD LED PLS Professional Graphics Monitor and it's working quite well. The UX301LA can be found at major Internet retailers for just over $1800 US...
0%
computershopper.com
Updated:
2016-10-22 01:39:32
& Design Asus' Zenbook series of ultrabooks has always had a reputation for sleek design, outstanding quality, and premium prices. The new Zenbook UX301LA maintains all of the above while ditching the MacBook Air-like silver-hued aluminum finish of pr...
Good Elegant aluminum design with Gorilla Glass lid, Excellent keyboard and touch pad, Crisp and vivid touch screen, Long battery life...
Bad Core i5 power at Core i7 price, Narrow viewing angles, Windows apps not optimized for 2,560x1,440 display...
Bottom line The Asus Zenbook UX301LA-DH51T offers a superb high-res touch screen, day-long battery life, and a first-class keyboard and touch pad, all wrapped up in a gorgeous aluminum and Gorilla Glass chassis. But it's a bit overpriced at $1,799...
70%
notebookcheck.net
Updated:
2016-10-22 01:39:33
Everything began two years ago with the UX21E and the UX31E , Asus ' first two ultrabooks which laid the foundation for a new high-end series - the Zenbooks . Much has changed since 2011: Sandy Bridge CPUs came and went, only to be followed by the more p...
Good Slim case, premium materials, Superb input devices, High CPU performance, Extremely fast SSD RAID system, Bright, high-resolution display, Great connectivity options, Decent battery life, 802.11ac Wi-Fi...
Bad Reflective display surface, Mediocre webcam, Limited expandability, Expensive...
Bottom line Asus Zenbook UX301LA-DE022H Our expectations were high - and we were not disappointed. Right now, the Zenbook UX301LA truly is one of the best ultrabooks on the market. But Asus doesn't just copy the competition in order to corroborate the reputation of...
88%
Brand Image Product code Product Stock Price from
ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Blue ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Blue
(show image)
90NB0191-M00100 UX301LA-C4003H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Zenbook UX301LA-DE017H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Blue ASUS Zenbook UX301LA-DE017H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Blue
(show image)
90NB0191-M01050 UX301LA-DE017H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Zenbook UX301LA-C4037H Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Blue ASUS Zenbook UX301LA-C4037H Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Blue
(show image)
90NB0191-M01550 UX301LA-C4037H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Blue ASUS Zenbook UX301LA-C4003H Intel® Core™ i5 i5-4200U Laptop 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Blue
(show image)
90NB0191-M00600 UX301LA-C4003H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Zenbook UX301LA-C4006H Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Blue ASUS Zenbook UX301LA-C4006H Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 256 GB SSD Windows 8 Blue
(show image)
90NB0191-M00610 UX301LA-C4006H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Zenbook UX301LA-C4013H Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 512 GB SSD Windows 8 Blue ASUS Zenbook UX301LA-C4013H Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Full HD 8 GB DDR3-SDRAM 512 GB SSD Windows 8 Blue
(show image)
90NB0191-M00630 UX301LA-C4013H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Zenbook UX301LA-C4006H Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8 Blue ASUS Zenbook UX301LA-C4006H Intel® Core™ i7 i7-4500U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 8 Blue
(show image)
90NB0191-M01370 UX301LA-C4006H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Zenbook Touch UX301LA-DE022H Intel® Core™ i7 i7-4558U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8 Blue ASUS Zenbook Touch UX301LA-DE022H Intel® Core™ i7 i7-4558U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8 Blue
(show image)
90NB0191-M01960 Touch UX301LA-DE022H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Zenbook Touch UX301LA-DE002H Intel® Core™ i7 i7-4558U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 8 Blue ASUS Zenbook Touch UX301LA-DE002H Intel® Core™ i7 i7-4558U Laptop 33.8 cm (13.3") Touchscreen Quad HD 8 GB DDR3L-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 8 Blue
(show image)
90NB0191-M01970 Touch UX301LA-DE002H 0.00
(excl. VAT)
0 (incl. VAT)
ASUS Zenbook UX301LA-DE002H Intel® Core™ i7 i7-4558U Laptop 33.8 cm (13.3") 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Blue ASUS Zenbook UX301LA-DE002H Intel® Core™ i7 i7-4558U Laptop 33.8 cm (13.3") 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Blue
(show image)
90NB0191-M00510 UX301LA-DE002H 0.00
(excl. VAT)
0 (incl. VAT)