HP logo

HP Retail Integrated 2x20 Display

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
366391
Info modified on:
14 Jun 2024, 16:19:44
End of life date:
31 Dec 2018
Warranty:
Your HP Peripheral Limited is a three (3) year (HP Option Limited Period) parts replacement Additional HP Care Pack Services options are available to extend coverage.
Long product name HP Retail Integrated 2x20 Display:

HP Retail Integrated 2x20 Display

HP Retail Integrated 2x20 Display:

Give customers a clear view of pricing and product information at the point-of-sale with the HP Retail Integrated 2x20 Display, an LCD customer-facing display that easily plugs into your retail solution.

Easy connectivity.

Simply connect the display to an HP L6015tm or L6017tm display, or HP RP2 Retail System through the USB bezel connector that powers the CFD and eliminates the need for additional cabling.

Display the facts.

Deliver easily readable pricing, product, and order information to your customers on a crisp, clear LCD customer-facing display. Select the complex or non-complex versions for your specific installation.

Retail-ready design.

Place the durable display in a range of high-traffic areas. The edge-to-edge, bezel-less design is easy to clean, resistant to dust, and creates a sleek, modern appearance.

Short summary description HP Retail Integrated 2x20 Display:

HP Retail Integrated 2x20 Display, 2 lines, 370 cd/m², Black, RP2 Retail System Model 2000, RP2 Retail System Model 2020, RP2 Retail System Model 2030, USB 2.0

Long summary description HP Retail Integrated 2x20 Display:

HP Retail Integrated 2x20 Display. Display number of lines: 2 lines, Display brightness: 370 cd/m². Product colour: Black, Compatibility: RP2 Retail System Model 2000, RP2 Retail System Model 2020, RP2 Retail System Model 2030. Interface: USB 2.0

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.