- - 47 cm (18.5")
- - HD 1366 x 768 pixels 16:9
- - 5 ms 200 cd/m² 600:1
- - 15 W
18.5" LED, 16:9, 1366 x 768, 0.3 x 0.3 mm, 200 cd/m², 600:1, 5 ms, VGA
Get quality presentation features at a price point that doesn’t break the bank with the HP V193 18.5-inch LED Backlit Monitor, a sleek, thin-profile monitor in a compact, space-saving screen size with an unbelievably low price point.
Business-class presentation features.
Enjoy crisp, clear views of your documents and e-mail with 1366 x 768 resolution, 5M:1 dynamic contrast ratio, and 5 ms response time on an 18.5-inch diagonal screen.1 Quickly and easily connect to your devices with a VGA input.
Affordable, stylish, and compact.
Make a good impression and leave plenty of room on the desk with a design that complements HP PCs and has a small footprint. The internal power supply also helps keep your workspace tidy.
Designed with the environment in mind.
Reduce power consumption and help lower your costs with an intelligent, energy-efficient design that is ENERGY STAR® qualified and EPEAT® Silver registered.2 The display also includes mercury-free display backlights and arsenic-free display glass.
Get comfortable.
Customize your display’s position with adjustable tilt settings and viewing angles.
HP accessory compatibility.
Free up valuable desk space and take the monitor completely off the desk; the integrated 100-mm standard VESA pattern supports wall or swing arm mounting with the HP Quick Release.
Global reassurance.
Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select optional HP Care Pack Services.
HP V193, 47 cm (18.5"), 1366 x 768 pixels, HD, LED, 5 ms, Black
HP V193. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Height adjustment. Product colour: Black