location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Manual breast pump SCF300/15

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Manual breast pump SCF300/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF300/15
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF300/15 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT Manual breast pump SCF300/15
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - with disposable breast pads
Long product name Philips AVENT Manual breast pump SCF300/15 :
The long product name of Philips AVENT Manual breast pump SCF300/15. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Manual breast pump, with disposable breast pads, 125 ml
More>>>
Philips AVENT Manual breast pump SCF300/15:
The official description of Philips AVENT Manual breast pump SCF300/15 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Express more. Quickly.
Enhanced efficiency from a manual breast pump

A manual breast pump offers you total control of the suction level and pumping rhythm. The unique Philips Avent Manual Breast Pump assures you enhanced efficiency, being clinically proven to express more milk than a hospital electric pump*

Clinically proven effective
- Patented Let-down Massage Cushion

Flexible and portable
- Easy to assemble and use

Helps you breastfeed longer
- More milk, naturally

Stimulate and Express
- Soft massage cushions trigger natural let-down, like baby

Disposable Breast Pads
- Unique four layered construction for maximum dryness

Short summary description Philips AVENT Manual breast pump SCF300/15:
This short summary of the Philips AVENT Manual breast pump SCF300/15 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Manual breast pump SCF300/15, 125 ml, Manual, Transparent, White

Long summary description Philips AVENT Manual breast pump SCF300/15:
This is an auto-generated long summary of Philips AVENT Manual breast pump SCF300/15 based on the first three specs of the first five spec groups.

Philips AVENT Manual breast pump SCF300/15. Capacity: 125 ml. Extra soft, newborn flow nipple(s): 1 pc(s), Sealing disc for milk storage: 1 pc(s). Newborn nipple travel pack: 1 pc(s), Breast milk container (125 ml / 4 oz): 1 pc(s), Bottle stand/funnel cover: 1 pc(s)

Soft massage cushions
Soft massage cushions

The patented massage cushions of the Philips AVENT breast pump flex in and out, replicating baby's suckling action and are intended to help stimulate a fast natural let down.

More milk, naturally
More milk, naturally

Expression allows breast milk to be available, even when you can't be there

Patented Let-down Massage Cushion
Patented Let-down Massage Cushion

The five soft petal massagers of the Philips AVENT breast pump gently flex in and out as you pump and work with the vacuum to imitate your baby's suckling.

Easy to assemble and use
Easy to assemble and use

Quiet and portable.

Unique, layered construction for maximum dryness

1. ULTRA soft top layer with nipple indent — keeps breast dry at all times. 2. ULTRA absorbent layer, cushioned for extra comfort. 3. ULTRA absorbent core — draws in moisture to guard against embarrassment. 4. ULTRA breathable outer layer — helps avoid sore nipples. Anti-slip with adhesive tapes — keeps pad in place.

Technical details
Type *
Manual
Country of origin
England
Product colour *
Transparent, White
Stages
0 - 6
Disposable breast pads
20 pc(s)
Manual breast pump
1 pc(s)
Weight & dimensions
Capacity *
125 ml
Packaging content
Extra soft, newborn flow nipple(s)
1 pc(s)
Newborn nipple travel pack
1 pc(s)
Breast milk container (125 ml / 4 oz)
1 pc(s)
Bottle stand/funnel cover
1 pc(s)
Sealing disc for milk storage
1 pc(s)
Brand Image Product code Product Stock Price from
Philips AVENT Niplette SCF152/01 Philips AVENT Niplette SCF152/01
(show image)
SCF152/01 Niplette SCF152/01
Philips AVENT Medium (21 mm) 2 pcs Nipple Protector Philips AVENT Medium (21 mm) 2 pcs Nipple Protector
(show image)
SCF156/01 Medium (21 mm) 2 pcs Nipple Protector