location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U236-000-GBW USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U236-000-GBW USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U236-000-GBW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332183279 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U236-000-GBW USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows, Mac, and Linux compatible
  • - Compliant with USB 2.0 and USB 1.1 specifications
Warranty: 3-year limited
Long product name Tripp Lite U236-000-GBW USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White :
The long product name of Tripp Lite U236-000-GBW USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White
More>>>
Tripp Lite U236-000-GBW USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White:
The official description of Tripp Lite U236-000-GBW USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U236-000-GBW USB 2.0 Gigabit Ethernet Adapter allows your computer to instantly connect to a Gigabit network through a USB port - no need to open up your computer case to add an internal Ethernet card. The adapter's compliance with USB 2.0 (480 Mbps) ensures true Gigabit network speed without any compromise. Furthermore, the adapter is compact and is USB bus-powered; requires no external power adapter.

Short summary description Tripp Lite U236-000-GBW USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White:
This short summary of the Tripp Lite U236-000-GBW USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U236-000-GBW USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White, Wired, USB, Ethernet, 1000 Mbit/s, White

Long summary description Tripp Lite U236-000-GBW USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White:
This is an auto-generated long summary of Tripp Lite U236-000-GBW USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White based on the first three specs of the first five spec groups.

Tripp Lite U236-000-GBW USB 2.0 to Gigabit Ethernet NIC Network Adapter, 10/100/1000 Mbps, White. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. USB powered. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
USB ports quantity
1
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Wi-Fi
No
Full duplex
Yes
Design
Product colour
White
Internal *
No
Country of origin
Vietnam
Power
USB powered
Yes
System requirements
Minimum RAM
64 MB
Windows operating systems supported
Yes
Mac operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Minimum processor
Pentium 233MHz
Weight & dimensions
Width
22.7 mm
Depth
15.2 mm
Height
66 mm
Weight
30 g
Packaging data
Drivers included
Yes
Package width
132.1 mm
Package depth
132.1 mm
Package height
23.1 mm
Package weight
40 g
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332183276
Harmonized System (HS) code
85176990
Master (outer) case width
245.1 mm
Master (outer) case length
150.1 mm
Master (outer) case height
145 mm
Master (outer) case gross weight
670 g
Products per master (outer) case
10 pc(s)
Other features
Quick start guide
Yes
Country Distributor
United Kingdom 4 distributor(s)
France 2 distributor(s)
México 1 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)