location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Excite Go AT7-C8 Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Excite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Go
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT7-C8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDA0MU-001005 show
Show alternative article codes used in the online market place
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:16:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Excite Go AT7-C8 Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Gold
  • - 17.8 cm (7") 1024 x 600 pixels
  • - Intel Atom® Z3735G 1.33 GHz
  • - 8 GB Flash Card reader integrated
  • - Front camera 0.3 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 7.1 h
  • - Android
Warranty: 1 year
Long product name Toshiba Excite Go AT7-C8 Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Gold :
The long product name of Toshiba Excite Go AT7-C8 Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Z3735G (2M Cache, up to 1.83 GHz), 7" LED 1024 x 600, 8GB eMMC, 1GB RAM, WLAN, Bluetooth v4.0, Micro USB 2.0, Android 4.4, KitKat
More>>>
Short summary description Toshiba Excite Go AT7-C8 Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Gold:
This short summary of the Toshiba Excite Go AT7-C8 Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Excite Go AT7-C8, 17.8 cm (7"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Gold

Long summary description Toshiba Excite Go AT7-C8 Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Gold:
This is an auto-generated long summary of Toshiba Excite Go AT7-C8 Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Gold based on the first three specs of the first five spec groups.

Toshiba Excite Go AT7-C8. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 354.36 g. Operating system installed: Android. Product colour: Gold

Source Testseek summary Average rating
Reviews
Updated:
2015-12-15 09:41:13
Uk has collected 3 expert reviews for Toshiba Excite Go AT7-C8 Intel Atom® 8 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Gold and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%