location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 47LB700V TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47LB700V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47LB700V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084785763
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:59:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 47LB700V TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 119.4 cm (47")
  • - Full HD 1920 x 1080 pixels 16:9
  • - Smart TV
  • - Wi-Fi
  • - VESA mounting 400 x 400 mm
  • - 48 W
Long product name LG 47LB700V TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black :
The long product name of LG 47LB700V TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47" LED Full HD 1920 x 1080, 3D, USB, HDMI
More>>>
LG 47LB700V TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black:
The official description of LG 47LB700V TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart TV with webOS

LG Smart TVs with webOS revolutionise the way you watch and experience entertainment on your TV.
Free from the complexities and complications of advanced technology, you can now enjoy Smart TV the way it is supposed to be, simple and intuitive, bringing together all your favourite catch-up TV, Movies, Sport and Music services. Whatever you wish to watch, find, launch, or play, you can do it easily with webOS, the efficient and user-friendly Smart TV is designed with you in mind.

SIMPLE CONNECTION

Making every step from easy set-up through to accessing entertainment outside of your TV simpler.

EASY SETUP

Allowing you to enjoy your Smart TV quicker with a simple and intuitive step-by-step guide.

INPUT ASSIST*

Detects your external devices such as Blu-ray™ Player, Home Cinema System, Soundbar, games consoles, and USB sticks, and displays them on your LG Smart with a simple pop-up.
*Service coming to the UK in Summer 2014

SIMPLE SWITCHING

Switch between live TV, apps and your external devices, all from one place wherever you are whilst using LG’s intuitive Magic Remote.

LAUNCHER

Simply click on the Home button to access the launcher menu at the bottom of the screen and switch between recently accessed programmes, apps and connected devices without interrupting what you are watching.

SIMPLE DISCOVERY

Access a growing world of smart entertainment.

LIVE MENU

Find the right channel and access detailed programme information with ease. Don’t miss out on the most popular TV shows and movies with recommendations from the Live Menu or search to find what you want to watch now or in the future.

LG STORE

The LG Store combines entertainment from live TV, on demand, 3D content, recommendations, and apps all in one place so you can always find something to watch.

SIMPLE ENTERTAINMENT

Bringing together all of your favourite entertainment services, enjoy catch-up TV from BBC iPlayer and Demand5, as well as instant access to movies on demand via Sky Movies on NOW TV, Netflix, Amazon Instant and Blinkbox.

Stream live sports via Sky Sports on NOW TV, Eurosport, BBC Sport and ESPN Player, access music from Spotify and Napster, and watch the latest videos on YouTube.*

*Services are subject to availability and may vary across products and platforms. Due to platform upgrades some services require modification before launching on 2014 devices.

Magic Remote

Access a growing world of entertainment on your LG Smart TV with the intuitive Magic Remote using point, scroll, gesture or voice commands.

*Magic Remote included on selected models.

CINEMA 3D

Enjoy CINEMA 3D in greater comfort with light, battery-free, and affordable 3D glasses.

CINEMA Screen

A sleek minimalistic frame that brings cinematic viewing to your home without any obstruction from what you are watching.

IPS Panel

With LG’s unique IPS panel enjoy perfect colour, clarity and contrast, from every seat in the room.

Short summary description LG 47LB700V TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black:
This short summary of the LG 47LB700V TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 47LB700V, 119.4 cm (47"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description LG 47LB700V TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG 47LB700V TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG 47LB700V. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi. Product colour: Black

Display
Display diagonal *
119.4 cm (47")
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 16:9
Supported video modes
1080i, 1080p, 720p
Display resolution *
1920 x 1080 pixels
Smart TV
Smart TV *
Yes
Audio
Built-in subwoofer
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Video formats supported
DIVX HD
Audio formats supported
AAC, AAC HE, EAC3, MP3, PCM
Image formats supported
JPEG XR, JPS, MPO
Backlight dimming technology
Local Dimming
Ports & interfaces
HDMI version
1.4
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
DVI port
No
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
RS-232 ports
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Management features
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (typical) *
48 W
Power consumption (standby) *
0.30 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
1059.9 mm
Depth (with stand)
227 mm
Height (with stand)
665.6 mm
Weight (with stand)
13.6 kg
Width (without stand)
1059.9 mm
Depth (without stand)
55.1 mm
Height (without stand)
621 mm
Weight (without stand)
12.7 kg
Other features
3D
Yes
Wi-Fi ready
Yes
Built-in speaker(s)
Yes
2D-3D converter
Yes
Supported 3D technologies
FPR 3D, LG Cinema 3D
Annual energy consumption
70 kWh
Energy efficiency class (old)
A+
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 09:58:12
Uk has collected 2 expert reviews for LG 47LB700V TV 119.4 cm (47") Full HD Smart TV Wi-Fi Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
whathifi.com
Updated:
2015-01-04 01:33:13
If there's one thing we'll take away from LG TVs this year, it's that WebOS is the future of smart TV. The LG 42LB700V has plenty of things going on – sharp, punchy picture, smart features and connections aplenty, stylish stand – but the standout feature...
Good Rich, punchy hues, Crisp, detailed picture, WebOS is a delight, Great smart features...
Bad Rivals have subtler detail and deeper blacks, A bit pricey...
Bottom line The 42LB700V has some serious rivals to face in this category, with competitively priced TVs such as the Sony KDL-40W605B delivering a subtler, more enticing performance at £450.But while this LG's lively picture has merits, it's WebOS that's the biggest...
80%
trustedreviews.com
Updated:
2015-01-04 01:33:13
What is the LG 42LB700V? The LG 42LB700V is a £900 42-inch TV from the upper-mid section of LG's 2014 TV range. It's a full HD model with passive 3D playback and LG's brilliant new webOS smart TV system. LG 42LB700V: Design and Features The LG 42LB700V is...
Good Superb smart TV system, Bright, colourful content looks great, Lovely design...
Bad Numerous contrast problems, Input lag too high for gaming, Some localised crosstalk issues with 3D...
Bottom line An ultimately solid mid-range TV elevated by a cute design and superb smart service but let down by contrast and input lag shortcomings.Next, read our best TVs round-up...
70%
pocket-lint.com
Updated:
2015-04-10 03:09:28
Want a smart TV that's easier to use than any previous attempts? Having acquired the webOS operating system and adapting it for TV use, that's exactly what the LG LB700V Smart TV is all about. Although the full 'LG 42LB700V Smart TV with webOS' name is a...
Good webOS is the best operating system on a TV yet, attractive design, stacks of detail in picture...
Bad Lack of apps at UK launch, backlight can cost black levels, sound quality limitations...
Bottom line LG has taken a quantum leap in smart TV interfaces as webOS is the best we've ever used. Not only is it better than any other TV ever made, it's as easy to use as a tablet or smartphone. It makes light work of selecting channels without digging thro...
80%