location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X463A21G toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X463A21G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X463A21G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646317559 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:54:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X463A21G toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 3500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark X463A21G toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark X463A21G toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X463A21G, 3500, ISO/IEC 19752, Laser, Monochrome
More>>>
Lexmark X463A21G toner cartridge 1 pc(s) Original Black:
The official description of Lexmark X463A21G toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Standard Yield
Get the most out of your Lexmark Technology by using genuine Lexmark supplies – value, quality, and environmental responsibility you can count on.

Technology
Outstanding results page after page, year after year. Superior Lexmark design means precision pairing between printer and cartridge for value, quality and environmental responsibility you can count on.

Lexmark Cartridge Collection Program
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Return for Recycling
Lexmark offers customers a broad choice of laser toner cartridges and recycling options including easy return to Lexmark. For superior results always use genuine Lexmark supplies.

Short summary description Lexmark X463A21G toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark X463A21G toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X463A21G, 3500 pages, Black, 1 pc(s)

Long summary description Lexmark X463A21G toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark X463A21G toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark X463A21G. Black toner page yield: 3500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
LEXMARK X463DE, LEXMARK X464DE, LEXMARK X466DE, LEXMARK X466DTE, LEXMARK X466DWE
Quantity per pack *
1 pc(s)
Black toner page yield *
3500 pages
Type *
Original
Printing colours *
Black
Weight & dimensions
Package weight
795 g
Logistics data
Harmonized System (HS) code
84439990
Products per pallet
126 pc(s)
Other features
Print technology
Laser printing
Archival storage life
2 year(s)
Pallet weight (imperial)
117.5 kg (259 lbs)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)