location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X463X11G toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X463X11G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X463X11G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646317542 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:54:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X463X11G toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 15000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark X463X11G toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark X463X11G toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X463, X464, X466 Extra High Yield Return Programme Toner Cartridge (15K)
More>>>
Lexmark X463X11G toner cartridge 1 pc(s) Original Black:
The official description of Lexmark X463X11G toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark Return Program Cartridges are sold at a discount versus the prices of regular cartridges in exchange for the customer’s agreement to use the cartridge only once and return it only to Lexmark for remanufacturing or recycling. Regular cartridges without this license/agreement sold at regular prices are also available. Regular cartridges are also recyclable at no cost through Lexmark Cartridge Collection Program.

Short summary description Lexmark X463X11G toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark X463X11G toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X463X11G, 15000 pages, Black, 1 pc(s)

Long summary description Lexmark X463X11G toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark X463X11G toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark X463X11G. Black toner page yield: 15000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Black toner page yield *
15000 pages
Type *
Original
Printing colours *
Black
Packaging data
Package weight
1.08 kg
Other features
Print technology
Laser printing
Archival storage life
2 year(s)
Logistics data
Pallet weight (imperial)
153.3 kg (338 lbs)
Harmonized System (HS) code
84439990
Products per pallet
126 pc(s)
Brand Image Product code Product Stock Price from
Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black Lexmark 64G0H00 toner cartridge 1 pc(s) Original Black
(show image)
64G0H00 64G0H00 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 54G0W00 toner cartridge 1 pc(s) Original Lexmark 54G0W00 toner cartridge 1 pc(s) Original
(show image)
54G0W00 54G0W00 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 54G0H00 toner cartridge 1 pc(s) Original Black Lexmark 54G0H00 toner cartridge 1 pc(s) Original Black
(show image)
54G0H00 54G0H00 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 24B6213 toner cartridge 1 pc(s) Original Black Lexmark 24B6213 toner cartridge 1 pc(s) Original Black
(show image)
24B6213 24B6213 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 24B6186 toner cartridge 1 pc(s) Original Black Lexmark 24B6186 toner cartridge 1 pc(s) Original Black
(show image)
24B6186 24B6186 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 802HY toner cartridge 1 pc(s) Original Yellow Lexmark 802HY toner cartridge 1 pc(s) Original Yellow
(show image)
80C2HY0 802HY 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 802HM toner cartridge 1 pc(s) Original Magenta Lexmark 802HM toner cartridge 1 pc(s) Original Magenta
(show image)
80C2HM0 802HM 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 802HK toner cartridge 1 pc(s) Original Black Lexmark 802HK toner cartridge 1 pc(s) Original Black
(show image)
80C2HK0 802HK 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 802HC toner cartridge 1 pc(s) Original Cyan Lexmark 802HC toner cartridge 1 pc(s) Original Cyan
(show image)
80C2HC0 802HC 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 502U toner cartridge 1 pc(s) Original Black Lexmark 502U toner cartridge 1 pc(s) Original Black
(show image)
50F2U0E 502U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
México 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 3 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)