location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro MFP M225dw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro MFP M225dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF485A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758652596 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 306294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2017
Product end of life date
Bullet Points HP LaserJet Pro MFP M225dw
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 25 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB 600 MHz
  • - 11.1 kg
Warranty: One-year limited warranty. Warranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Pro MFP M225dw :
The long product name of HP LaserJet Pro MFP M225dw. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro MFP M225dw
More>>>
HP LaserJet Pro MFP M225dw:
The official description of HP LaserJet Pro MFP M225dw as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This powerful MFP increases productivity with automatic two-sided printing, an intuitive touchscreen with scan-to options, easy wireless connectivity1, built-in networking and mobile printing options.

Features

Get an MFP designed for productivity.
- Save time and help reduce paper costs, using reliable automatic two-sided printing and copying.
- Scan and send digital files directly to a USB drive, the cloud, email or network folders (only available on the HP LaserJet Pro MFP M225dw).
- Work smarter – access content and quickly launch tasks from the 7.6 cm colour touchscreen.
- Improve office efficiency with the automatic document feeder and included, 1,500-page toner cartridge.

Connect and protect your MFP.
- Connect, manage and take full advantage of this MFP's built-in features.
- Start printing, scanning and copying right away with easy setup.
- Easily share this MFP using Ethernet connectivity. Choose the M225dw model with built-in wireless connectivity to print from virtually anywhere in the office.
- Connect via USB and access tools at your PC to manage your MFP and supplies.

Enjoy printing made mobile.
- Send print jobs quickly and efficiently – wirelessly without a network.
- Easily print from your mobile devices at work, home or on the go with this Mopria-certified MFP.
- Quickly print from your iPhone®, iPad® and iPod touch®, using Apple® AirPrint™ – no setup or apps required.
- Just walk up and print on this MFP from your USB drive, using the easy-access USB port.

Reduce your impact.
- Help save energy with HP Auto-On/Auto-Off Technology.
- Print reliably on a wide range of paper types – including office papers as light as 60 g/m2.
- Count on easy, free cartridge recycling through HP Planet Partners.
- Conserve resources with an MFP that’s ENERGY STAR® qualified and Blue Angel compliant.

Short summary description HP LaserJet Pro MFP M225dw:
This short summary of the HP LaserJet Pro MFP M225dw data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro MFP M225dw, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, Black

Long summary description HP LaserJet Pro MFP M225dw:
This is an auto-generated long summary of HP LaserJet Pro MFP M225dw based on the first three specs of the first five spec groups.

HP LaserJet Pro MFP M225dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail
Scan speed (colour)
5 ppm
Scan speed (black)
14 ppm
Image formats supported
JPG, PNG
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Fax memory
400 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
119 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
500 - 2000 pages per month
Maximum duty cycle *
8000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5c, PCL 6
All-In-One-multitasking
Yes
HP segment
Small medium business
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
USB port
Yes
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
600 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
470 W
Power consumption (standby)
4.5 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
442.5 mm
Depth
288.7 mm
Height
371.3 mm
Weight
11.1 kg
Packaging data
Package width
597 mm
Package depth
397 mm
Package height
478 mm
Package weight
14.4 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:19:28
Uk has collected 5 expert reviews for HP LaserJet Pro MFP M225dw and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2015-09-10 21:19:28
Still very much the leader when it comes to printing, HP has something for everyone, from the home user to large corporates. The LaserJet Pro MFP M225dw measures 44 x 29 x 37cm (17 x 11 x 15-inches). It is aimed at small business buyers looking for a budg...
Good Fast laser engine plus quality scanner with ADF, Automatic duplexer, Good wired and wireless connectivity options...
Bad Non, responsive touchscreen with hard to follow interface, Single, sided scanning, Single paper tray...
Bottom line Small businesses looking for a print, scan and copy workhorse on a budget could do a lot worse than the LaserJet Pro MFP M225dw. It's from HP, it's got a laser engine and a duplexer, plus it looks smart and ticks most of the connectivity boxes. It does ha...
80%
techradar.com/au/
Updated:
2015-09-10 21:19:28
Still very much the leader when it comes to printing, HP has something for everyone, from the home user to large corporates. The LaserJet Pro MFP M225dw measures 44 x 29 x 37cm (17 x 11 x 15-inches). It is aimed at small business buyers looking for a budg...
Good Fast laser engine plus quality scanner with ADF, Automatic duplexer, Good wired and wireless connectivity options...
Bad Nonresponsive touchscreen with hard to follow interface, Singlesided scanning, Single paper tray...
Bottom line Small businesses looking for a print, scan and copy workhorse on a budget could do a lot worse than the LaserJet Pro MFP M225dw. It's from HP, it's got a laser engine and a duplexer, plus it looks smart and ticks most of the connectivity boxes. It does ha...
80%
itwire.com
Updated:
2015-09-10 21:19:28
The $452 HP LaserJet Pro MFD M225dw is a monochrome duplex laser multifunction with a range of useful features and a compact footprint.First the basics: Connectivity is via USB, 10/100Mbps Ethernet, and - as used in our testing - 802.11b/g/n Wi-Fi, includ...
0%
digitalversus.com
Updated:
2015-09-10 21:19:28
The HP LaserJet Pro M225dw is a business-oriented laser printer that prints, copies, scans and faxes. It features auto duplex for printing and scanning, has a touchscreen and boasts an advertised print speed of 25 pages per minute (ppm). In the LaserJet P...
Good Automatic document feeder, Duplex, Satisfactory speeds, Low power consumption, Print quality: text...
Bad Touchscreen needs some work, Slow to turn on, High costperpage for a laser printer (2.9 pence)...
Bottom line The HP LaserJet Pro M225dw does its job, but it has a couple drawbacks, such as its low-performance touchscreen and somewhat high cost-per-page. If it weren't for those, it would have gotten five stars...
80%
Brand Image Product code Product Stock Price from
HP LaserJet Pro M426fdn Laser A4 1200 x 1200 DPI 38 ppm HP LaserJet Pro M426fdn Laser A4 1200 x 1200 DPI 38 ppm
(show image)
F6W14A M426fdn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro MFP M225dn HP LaserJet Pro MFP M225dn
(show image)
CF484A LaserJet Pro MFP M225dn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)