location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
84313 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120843139 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:22:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points C2G 20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adapts a Mini DisplayPort output to HDMI
  • - Carries a digital audio/video signal
  • - Supports up to a 1080p resolution
Warranty: Lifetime
Long product name C2G 20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black :
The long product name of C2G 20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black
More>>>
C2G 20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black:
The official description of C2G 20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Mini DisplayPort to HDMI adapter converter is the perfect solution for connecting the Mini DisplayPort or Thunderbolt output of a small laptop or tablet to a HDTV, projector or other display with a HDMI input, allowing you to integrate more modern devices into an existing setup. This adapter converter carries a digital video signal, supports up to a 1080p resolution and meets the requirements of high-performance desktop and home theatre applications.

Short summary description C2G 20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black:
This short summary of the C2G 20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black, 0.2 m, Mini DisplayPort M, HDMI F, Male, Female, Black

Long summary description C2G 20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black:
This is an auto-generated long summary of C2G 20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black based on the first three specs of the first five spec groups.

C2G 20cm Mini DisplayPort to HDMI Adapter - Thunderbolt to HDMI Converter M/F - Black. Cable length: 0.2 m, Connector 1: Mini DisplayPort M, Connector 2: HDMI F

Features
Cable length *
0.2 m
Connector 1 *
Mini DisplayPort M
Connector 2 *
HDMI F
Connector 1 gender *
Male
Features
Connector 2 gender *
Female
Product colour
Black
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Belgium 3 distributor(s)
Nederland 2 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)