NEC logo

NEC MultiSync X464UN-2 Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164219
Info modified on:
26 Jun 2024, 05:39:50
Warranty:
3 years warranty incl. backlight; additional services available
Long product name NEC MultiSync X464UN-2 Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7:

46" S-PVA TFT, FullHD (1920 x 1080), 700 cd/m², 3500:1, 8 ms, 16:9

Short summary description NEC MultiSync X464UN-2 Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7:

NEC MultiSync X464UN-2, Digital signage flat panel, 116.8 cm (46"), LED, 1920 x 1080 pixels, 24/7

Long summary description NEC MultiSync X464UN-2 Digital signage flat panel 116.8 cm (46") LED 700 cd/m² Full HD Black 24/7:

NEC MultiSync X464UN-2. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.