location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icarus E653BK e-book reader Touchscreen 8 GB Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icarus Check ‘Icarus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E653BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E653BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0617529984850 show
Category:
Electronic device used to display e-books.
E-Book Readers Check ‘Icarus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icarus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icarus E653BK e-book reader Touchscreen 8 GB Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E Ink Carta 15.2 cm (6") 1024 x 768 pixels Touchscreen
  • - Internal storage capacity: 8 GB MicroSD (TransFlash), MicroSDHC 32 GB
  • - USB 2.0 Wi-Fi
  • - Black
Long product name Icarus E653BK e-book reader Touchscreen 8 GB Wi-Fi Black :
The long product name of Icarus E653BK e-book reader Touchscreen 8 GB Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ICARUS Illumina 6" E-Ink Carta e-reader with front light, WiFi & touchscreen (Android 4.2) - black
More>>>
Short summary description Icarus E653BK e-book reader Touchscreen 8 GB Wi-Fi Black:
This short summary of the Icarus E653BK e-book reader Touchscreen 8 GB Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Icarus E653BK, 15.2 cm (6"), E Ink Carta, 1024 x 768 pixels, CHM, DjVu, ePub, FB2, HTM, HTML, MOBI, PDB, PDF, RTF, TXT, BMP, GIF, JPG, PNG, TIF, RAR, Zip

Long summary description Icarus E653BK e-book reader Touchscreen 8 GB Wi-Fi Black:
This is an auto-generated long summary of Icarus E653BK e-book reader Touchscreen 8 GB Wi-Fi Black based on the first three specs of the first five spec groups.

Icarus E653BK. Display diagonal: 15.2 cm (6"), Technology: E Ink Carta, Display resolution: 1024 x 768 pixels. Document formats supported: CHM, DjVu, ePub, FB2, HTM, HTML, MOBI, PDB, PDF, RTF, TXT, Image formats supported: BMP, GIF, JPG, PNG, TIF, Archive formats supported: RAR, Zip. Internal storage capacity: 8 GB, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, Maximum memory card size: 32 GB. Processor frequency: 1000 MHz. USB connector type: Micro-USB B, Interface type: USB 2.0

Read day and night
Read day and night

The front light evenly lits your device's screen, so you can read comfortably during day and night. Even with the light on, the screen does not strain your eyes like a LCD screen does. And you can read perfectly in direct sunlight thanks to E-Ink technology.

Powered by Android
Powered by Android

The Illumina runs on Android 4.2, which enables you to install your own apps and expand the usage options of your e-reader. Use Dropbox for accessing files on the go, read newspapers, receive e-mail and much more.

Read any book in the world

The Illumina is completely open. Next to out of the box file support for all relevant ebook formats, you can use apps from Kindle, Kobo and more to read ebooks you purchased elsewhere.

Access to books on the go
Access to books on the go

Thanks to Wi-Fi you can download ebooks at any hotspot. No computer required!

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:53
Uk has collected 7 expert reviews for Icarus E653BK e-book reader Touchscreen 8 GB Wi-Fi Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%