location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 26Z0082 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26Z0082
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26Z0082
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646525985 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 26Z0082 printer kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Print technology: Laser
  • - 2500 pages
  • - Black
Long product name Lexmark 26Z0082 printer kit :
The long product name of Lexmark 26Z0082 printer kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MS911, MX91x Booklet Finisher (4-Hole)
More>>>
Lexmark 26Z0082 printer kit:
The official description of Lexmark 26Z0082 printer kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bins 1 and 2 support various plain, recycled or bond papers and glossy paper (16 to 68 lb., 60 to 256 gsm) in A3, A4, Executive, JIS-B4, JIS-B5, Letter, Legal and Ledger (Tabloid) sizes. The upper bin 1 supports up to 200 sheets of paper with hole punching. Bin 1 has a full sensor. Bin 2 supports up to 3200 sheets of paper with stapling, hole punching and offset stacking. Each stapled set may contain up to 50 sheets for 4-position stapling (5,000 staples capacity). Supports Bin 2 has a full sensor. Bin 3, the lower bin, supports paper in A3, A4, JIS-B4, Letter, Legal, Ledger (Tabloid), Super Tabloid (12x18 inch) and SRA3 sizes. This bin, supports saddle stapling of up to 18 sets with up to 15 sheets of folded 20 lb. (75 gsm) paper per set. Bin 3 has a paper present sensor. The standard output bin capacity is reduced to 100 sheets when using a floor standing finisher. Bin 2 capacity is reduced when stapling is utilised. Hole punching and offset stacking are supported to Bin 2 only. The 2500-Sheet Tandem Tray or 2x 500-Sheet Tray is required to raise the printer or MFP to the correct height for use with the Finisher.

Short summary description Lexmark 26Z0082 printer kit:
This short summary of the Lexmark 26Z0082 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 26Z0082, Black, Laser, 2500 pages, Black, Lexmark MX911de, MX910de, MX912de, MX910dxe, MS911de, 641 mm

Long summary description Lexmark 26Z0082 printer kit:
This is an auto-generated long summary of Lexmark 26Z0082 printer kit based on the first three specs of the first five spec groups.

Lexmark 26Z0082. Printing colours: Black, Print technology: Laser, Page yield: 2500 pages. Width: 641 mm, Depth: 658 mm, Height: 1065 mm. Package weight: 82 kg, Package width: 792 mm, Package height: 806 mm. Finish type: Gloss, Print media weight: 256 g/m²

Features
Printing colours
Black
Print technology
Laser
Page yield
2500 pages
Product colour
Black
Compatibility
Lexmark MX911de, MX910de, MX912de, MX910dxe, MS911de
Weight & dimensions
Width
641 mm
Depth
658 mm
Height
1065 mm
Weight & dimensions
Weight
67.2 kg
Packaging data
Package weight
82 kg
Package width
792 mm
Package height
806 mm
Logistics data
Harmonized System (HS) code
84439990
Other features
Finish type
Gloss
Print media weight
256 g/m²
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)