StarTech.com logo

StarTech.com 1m 3ft Black Apple 8-pin Slim Lightning to USB Cable for iPhone iPod iPad - Thin Apple Lightning to USB Charger / Sync Cable - Discontinued, Limited Stock, Replaced by RUSBLTMM1MB

Data-sheet quality:
created/standardized by Icecat
Product views:
160605
Info modified on:
10 Aug 2024, 09:47:46
Bullet Points StarTech.com 1m 3ft Black Apple 8-pin Slim Lightning to USB Cable for iPhone iPod iPad - Thin Apple Lightning to USB Charger / Sync Cable - Discontinued, Limited Stock, Replaced by RUSBLTMM1MB:
  • - Slim Lightning connector housing
  • - Reversible Lightning connector
  • - Aluminum-mylar foil with braided shielding
  • - Supports high-speed USB data transfer rates of up to 480 Mbps
  • - Lightweight cable design
Warranty:
2 Years
Long product name StarTech.com 1m 3ft Black Apple 8-pin Slim Lightning to USB Cable for iPhone iPod iPad - Thin Apple Lightning to USB Charger / Sync Cable - Discontinued, Limited Stock, Replaced by RUSBLTMM1MB:

StarTech.com 1m 3ft Black Apple 8-pin Slim Lightning to USB Cable for iPhone iPod iPad - Thin Apple Lightning to USB Charger / Sync Cable - Discontinued, Limited Stock, Replaced by RUSBLTMM1MB (USBLT1MBS)

StarTech.com 1m 3ft Black Apple 8-pin Slim Lightning to USB Cable for iPhone iPod iPad - Thin Apple Lightning to USB Charger / Sync Cable - Discontinued, Limited Stock, Replaced by RUSBLTMM1MB:

Charge and sync your Apple Lightning-equipped devices, even when inside a protective case

The USBLT1MBS 1m Slim Lightning to USB Cable is colored to suit black iPhone, iPod, and iPad mobile devices and provides a reliable solution for charging and syncing your Apple devices with your PC or Mac computer, through an available USB port.

The cable offers a slim Lightning connector housing which plugs into your device even while it is inside a protective case, so you won't have the hassle of constantly removing the cover each time you charge or sync. Plus, the reversible 8-pin connector can be plugged into your iOS-enabled device with either side facing up, meaning there is no wrong way of inserting the cable into the device.

This lightweight cable also provides a portable solution that makes it perfect for carrying as a laptop or iPad accessory. 

The USBLT1MBS is Apple MFi certified and backed by StarTech.com's 2-year Warranty to ensure dependable performance.

The StarTech.com Advantage

- Keep your Lightning-equipped mobile digital device in its protective case while charging
- Complements your black Apple mobile devices
- Guaranteed reliability, backed by StarTech.com 2-Year warranty

Short summary description StarTech.com 1m 3ft Black Apple 8-pin Slim Lightning to USB Cable for iPhone iPod iPad - Thin Apple Lightning to USB Charger / Sync Cable - Discontinued, Limited Stock, Replaced by RUSBLTMM1MB:

StarTech.com 1m 3ft Black Apple 8-pin Slim Lightning to USB Cable for iPhone iPod iPad - Thin Apple Lightning to USB Charger / Sync Cable - Discontinued, Limited Stock, Replaced by RUSBLTMM1MB, 1 m, Lightning, USB A, Male, Male, Black

Long summary description StarTech.com 1m 3ft Black Apple 8-pin Slim Lightning to USB Cable for iPhone iPod iPad - Thin Apple Lightning to USB Charger / Sync Cable - Discontinued, Limited Stock, Replaced by RUSBLTMM1MB:

StarTech.com 1m 3ft Black Apple 8-pin Slim Lightning to USB Cable for iPhone iPod iPad - Thin Apple Lightning to USB Charger / Sync Cable - Discontinued, Limited Stock, Replaced by RUSBLTMM1MB. Cable length: 1 m, Connector 1: Lightning, Connector 2: USB A. Weight: 15 g. Quantity per pack: 1 pc(s), Package width: 67 mm, Package depth: 148 mm. Master (outer) case width: 272 mm, Master (outer) case length: 343 mm, Master (outer) case height: 352 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.