location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350 Cloud-Managed Dual Radio 802.11n (WW) Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL011A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182755938 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2019 10:49:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
  • - Antennas quantity: 4 Integrated antenna
Warranty: Lifetime, advance replacement, next business day, phone support, software releases
Long product name HPE 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s :
The long product name of HPE 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point
More>>>
Short summary description HPE 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s:
This short summary of the HPE 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point, 300 Mbit/s, 10,100,1000 Mbit/s, 2.4, 5 GHz, IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Integrated antenna, 150 mm

Long summary description HPE 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s:
This is an auto-generated long summary of HPE 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s based on the first three specs of the first five spec groups.

HPE 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point. Maximum data transfer rate: 300 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s, Frequency band: 2.4, 5 GHz. Antenna features: Integrated antenna. Width: 150 mm, Depth: 150 mm, Height: 41.5 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)