location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ROLINE Int. Y-Power Cable, 4-pin HDD to 4-pin HDD+4-pin FDD 0.3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROLINE Check ‘ROLINE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Int. Y-Power Cable, 4-pin HDD to 4-pin HDD+4-pin FDD 0.3 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.03.1010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990116164
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ROLINE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2021 20:24:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ROLINE 11.03.1010 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ROLINE Int. Y-Power Cable, 4-pin HDD to 4-pin HDD+4-pin FDD 0.3 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - Molex (4-pin) Male
  • - Molex (4-pin) Female
  • - Black, Red, White, Yellow
Long product name ROLINE Int. Y-Power Cable, 4-pin HDD to 4-pin HDD+4-pin FDD 0.3 m :
The long product name of ROLINE Int. Y-Power Cable, 4-pin HDD to 4-pin HDD+4-pin FDD 0.3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Int. Y-Power Cable, 4-pin HDD to 4-pin HDD+4-pin FDD 0.3 m
More>>>
Short summary description ROLINE Int. Y-Power Cable, 4-pin HDD to 4-pin HDD+4-pin FDD 0.3 m:
This short summary of the ROLINE Int. Y-Power Cable, 4-pin HDD to 4-pin HDD+4-pin FDD 0.3 m data-sheet is auto-generated and uses the product title and the first six key specs.

ROLINE Int. Y-Power Cable, 4-pin HDD to 4-pin HDD+4-pin FDD 0.3 m, 0.3 m, Molex (4-pin), Molex (4-pin), Male, Female, Black, Red, White, Yellow

Long summary description ROLINE Int. Y-Power Cable, 4-pin HDD to 4-pin HDD+4-pin FDD 0.3 m:
This is an auto-generated long summary of ROLINE Int. Y-Power Cable, 4-pin HDD to 4-pin HDD+4-pin FDD 0.3 m based on the first three specs of the first five spec groups.

ROLINE Int. Y-Power Cable, 4-pin HDD to 4-pin HDD+4-pin FDD 0.3 m. Cable length: 0.3 m, Connector 1: Molex (4-pin), Connector 2: Molex (4-pin)

Brand Image Product code Product Stock Price from
Secomp

Secomp Internal Y-Power Cable, SATA to 3x SATA
(show image)
11.03.1041 Internal Y-Power Cable, SATA to 3x SATA 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Internal Y-Power Cable, 4-pin HDD to 4x 4-pin HDD (90°) 0.15 m
(show image)
11.03.1003 Internal Y-Power Cable, 4-pin HDD to 4x 4-pin HDD (90°) 0.15 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Internal Y-Power Cable, 4-pin HDD to 2x 4-pin HDD 0.3 m
(show image)
11.03.1005 Internal Y-Power Cable, 4-pin HDD to 2x 4-pin HDD 0.3 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Internal Y-Power Cable, 4-Pin HDD to 2x SATA 0.12 m
(show image)
11.03.1050 Internal Y-Power Cable, 4-Pin HDD to 2x SATA 0.12 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)