Apple logo

Apple iPad mini 4G LTE 16 GB 20.1 cm (7.9") Wi-Fi 4 (802.11n) iOS Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17737
Info modified on:
25 Jul 2023, 10:13:44
Warranty:
1 year
Long product name Apple iPad mini 4G LTE 16 GB 20.1 cm (7.9") Wi-Fi 4 (802.11n) iOS Grey:

7.9" Retina, Dual core A5, 16GB Flash, 802.11a/b/g/n, Bluetooth 4.0, iOS 7

Short summary description Apple iPad mini 4G LTE 16 GB 20.1 cm (7.9") Wi-Fi 4 (802.11n) iOS Grey:

Apple iPad mini, 20.1 cm (7.9"), 1024 x 768 pixels, 16 GB, iOS, 312 g, Grey

Long summary description Apple iPad mini 4G LTE 16 GB 20.1 cm (7.9") Wi-Fi 4 (802.11n) iOS Grey:

Apple iPad mini. Display diagonal: 20.1 cm (7.9"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor family: Apple, Processor model: A5. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Weight: 312 g. Operating system installed: iOS. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.