Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Managed L3 Web-based management
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 48
- - 10G support 10BASE-T, 100BASE-TX, 1000BASE-T
- - MAC address table: 16000 entries Switching capacity: 176 Gbit/s
- - Access Control List (ACL)
- - 1U Rack mounting Stackable
- - Power over Ethernet (PoE)
Warranty:
Lifetime, advance replacement, next business day
Long product name Aruba 2920 48G POE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey
:
HP 2920-48G-POE+ Switch
The long product name of Aruba 2920 48G POE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP 2920-48G-POE+ Switch
More>>>
Short summary description Aruba 2920 48G POE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:
This short summary of the Aruba 2920 48G POE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Aruba 2920 48G POE+, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U
Long summary description Aruba 2920 48G POE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:
This is an auto-generated long summary of Aruba 2920 48G POE+ Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey based on the first three specs of the first five spec groups.
Aruba 2920 48G POE+. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U