location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UN55HU8700FX 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UN55HU8700FX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UN55HU8700FXZA
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:47:58
The date of the most recent change of this product data-sheet in Icecat.
Energy Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UN55HU8700FX 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Curved 138.7 cm (54.6")
  • - 4K Ultra HD 3840 x 2160 pixels
  • - CMR (Clear Motion Rate) 240
  • - ATSC
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - VESA mounting 400 x 400 mm
  • - 119 W
Long product name Samsung UN55HU8700FX 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black, Silver :
The long product name of Samsung UN55HU8700FX 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

54.6" 4K UHD TV, 3840 x 2160, Wi-Fi, LAN, ATSC/Clear QAM, Smart TV
More>>>
Samsung UN55HU8700FX 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
The official description of Samsung UN55HU8700FX 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

About This Product
Experience real world resolution with the new Samsung HU8700 Ultra-High Definition TV. Designed with our exclusive curved UHD TV technology, you enjoy an incredibly immersive picture quality at 4 times the resolution of Full HD. Explore the future of picture quality with the new HU8700 series.

Curved Panel
Samsung’s curved screen is supported with proprietary technology that creates an accurate picture with exceptional color, without any picture distortion. It has a dramatically improved field of view that creates a panoramic effect and helps the picture feel bigger.

UHD Upscaling
UHD Upscaling delivers the complete UHD picture experience with a proprietary process including signal analysis, noise reduction, UHD upscaling and detail enhancement to seamlessly upconvert SD, HD or full HD content to near UHD-level picture quality.

UHD Dimming
UHD Dimming precisely scans an incredible amount of zones across the entire image and adjusts brightness to deliver deeper darks and brighter whites. It virtually eliminates the "halo" effect and image distortion, so you’ll enjoy a crystal clear picture.

Precision Black Local Dimming
Experience sharper contrast with Precision Black Local Dimming. It dims LED lighting behind the darkest area of the picture for greater contrast and darker blacks, while the brighter elements remain as bright as they should be.

Short summary description Samsung UN55HU8700FX 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
This short summary of the Samsung UN55HU8700FX 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UN55HU8700FX, 138.7 cm (54.6"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UN55HU8700FX 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black, Silver:
This is an auto-generated long summary of Samsung UN55HU8700FX 138.7 cm (54.6") 4K Ultra HD Smart TV Wi-Fi Black, Silver based on the first three specs of the first five spec groups.

Samsung UN55HU8700FX. Display diagonal: 138.7 cm (54.6"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 240. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Display
Display diagonal *
138.7 cm (54.6")
HD type *
4K Ultra HD
Screen shape *
Curved
Supported video modes
1080p, 2160p
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080)
Motion interpolation technology *
CMR (Clear Motion Rate) 240
Display resolution *
3840 x 2160 pixels
TV tuner
Digital signal format system *
ATSC
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
Yes
Subwoofer RMS power
20 W
Audio decoders
DTS, DTS Premium Sound 5.1, DTS Studio Sound
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Design
Product colour *
Black, Silver
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Game mode
Yes
Backlight dimming technology
Local Dimming
Picture processing technology
Samsung Wide Color Enhancer
BD Wise
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
2
RS-232 ports
1
RF ports quantity
1
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
3
On Screen Display (OSD) languages
English, Spanish, French
Power
Power consumption (typical) *
119 W
Power consumption (max)
232 W
AC input voltage
110 - 120 V
AC input frequency
60 Hz
Weight & dimensions
Width (with stand)
1231.9 mm
Depth (with stand)
287 mm
Height (with stand)
762 mm
Weight (with stand)
23.4 kg
Width (without stand)
1231.9 mm
Depth (without stand)
93.9 mm
Height (without stand)
713.7 mm
Weight (without stand)
19.9 kg
Packaging data
Manual
Yes
Package width
1336 mm
Package depth
205.7 mm
Package height
843.2 mm
Package weight
29.5 kg
Packaging content
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Motion control
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
4
Built-in speaker(s)
Yes
Country Distributor
United Kingdom 1 distributor(s)