location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE6900T KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE6900T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE6900T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792402852 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80825
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE6900T KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - KE Link app – allows you instant link transmitters and receivers, and perform real-time port and profile switching on an iPad
  • - Boundless Switching – simply move the mouse cursor across screen boundaries to switch between different receivers (Rx)
  • - Remotely access computers on your KVM installation via intranet
  • - Dual console operation – control your system from both the transmitter and receiver USB keyboard, monitor, and mouse consoles
  • - RS-232 serial ports – allows you to connect to a serial terminal for configuration, and serial devices such as touchscreens and barcode scanners
  • - Superior video quality – up to 1920 x 1200 @ 60 Hz; 24-bit color depth
  • - Supports standard VGA resolutions from 640x480 to 1920x1200 at 60Hz
  • - OSD (On Screen Display) on the Receiver configures both units
  • - Remote login security
  • - DVI digital and analog monitor support
  • - Built-in 8KV/15KV ESD protection and 2KV surge protection
  • - Supports stereo speakers and stereo microphone
  • - Auto-MDIX - automatically detects cable type
  • - Supports widescreen formats
  • - Support High-Quality Video streaming
  • - High speed USB Storage Transmission support
  • - Hot pluggable
  • - Rack Mountable
  • - Upgradeable firmware
  • - An industrial-grade power adapter included – supports operating temperature of 0°C - 50°C to ensure durability and adaptability under harsh environmental conditions
  • - Recommended Network Switches:
  • - Below are the network switches that have passed ATEN's stress tests using the KE Series extenders. Our tests streamed content over a network with a resolution of 1920 x 1200 @60Hz (KE69 Series) and 3840 x 2160 @30Hz (KE89 Series), 24bit color depth at 60 frames per second.
  • - • Cisco Catalyst 2960X / Catalyst 2960XR / Catalyst 3750
  • - • HP Procurve 2920
  • - • H3C S5120
  • - • Huawei S5700
  • - • DLink DGS-1510
  • - Please refer to the FAQ link below on how to select network switches and network switch information collected by ATEN Customer Service Division, where the collected information includes customer's feedback from their actual experience in using and installing the product(s).
  • - https://eservice.aten.com/eServiceCx/Common/FAQ/view.do?id=6276
Long product name ATEN KE6900T KVM switch Black :
The long product name of ATEN KE6900T KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB DVI-I Single Display KVM Over IP Transmitter
More>>>
ATEN KE6900T KVM switch Black:
The official description of ATEN KE6900T KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN is well known for delivering innovative technologies that drive connectivity and access management solutions. As such, we introduce the new Altusen™ KE6900 DVI KVM Over IP Extender that brings together a unique blend of features and new technologies that offer the ultimate solution for extending computers to consoles on or off your IT infrastructure.

Utilizing expertise in Over IP KVM solutions, the KE6900 series is an IP based DVI KVM Extender that allows access to a computer system from a remote USB console (USB keyboard, USB mouse, DVI monitor) anywhere over an intranet. The KE6900 Single View Extender supports one DVI display at each end.


The DVI KVM Over IP Extender consists of a Transmitter unit that connects to the computer and a Receiver unit that provides console access from a separate location. The computer is accessed from the remote console over a standard TCP/IP network via Cat 5e cable that allows point-to-point, point-to-multipoint, and multipoint-to-multipoint administration. This is perfect for use in any type of installation where you need to place the console where it is convenient, but you want the computer to reside in a secure location - away from the keyboard, mouse and display in use. As a Matrix Extender it can connect single/multiple: computers-to-consoles in several ways: one-to-one (Extender mode), one-to-many (Splitter mode), many-to-one (Switch mode), or many-to-many (Matrix mode).


The Matrix Manager® software provides advanced features for username/password authentication, autodetection of all KE6900 devices on the same subnet and define connections that can be switched and shared. New security features also provide extra protection, supporting AES-128bits encryption for secured data transmission, while RADIUS, LDAP, AD or remote user authentication provides added layer of connection security. With an OSD, RS-232 support, and Auto MDIX, the KE6900 is the most cost-effective and convenient way to get a full digital extension from anywhere on the intranet.

Short summary description ATEN KE6900T KVM switch Black:
This short summary of the ATEN KE6900T KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KE6900T, 1920 x 1200 pixels, Ethernet LAN, Black

Long summary description ATEN KE6900T KVM switch Black:
This is an auto-generated long summary of ATEN KE6900T KVM switch Black based on the first three specs of the first five spec groups.

ATEN KE6900T. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 1920 x 1200 pixels. Product colour: Black, Housing material: Metal. Compliance certificates: RoHS. Width: 162.9 mm, Depth: 215 mm, Height: 41.8 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
DVI-I ports quantity
2
Console ports *
DVI-I, USB A
USB 2.0 ports quantity
3
USB connector type
USB Type-A, USB Type-B
DC-in jack
Yes
Network
Ethernet LAN
Yes
Performance
Maximum resolution *
1920 x 1200 pixels
HDCP
Yes
Design
Product colour *
Black
Housing material
Metal
Push button
Yes
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
162.9 mm
Depth
215 mm
Height
41.8 mm
Weight
1.14 kg
Brand Image Product code Product Stock Price from
ATEN CL3884NW KVM switch Rack mounting Black ATEN CL3884NW KVM switch Rack mounting Black
(show image)
CL3884NW CL3884NW 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CL5716M KVM switch Rack mounting Black ATEN CL5716M KVM switch Rack mounting Black
(show image)
DCP3019 CL5716M 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1708A KVM switch Rack mounting Black ATEN CS1708A KVM switch Rack mounting Black
(show image)
CS1708A CS1708A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1734B KVM switch Rack mounting Black, Grey ATEN CS1734B KVM switch Rack mounting Black, Grey
(show image)
CS1734B CS1734B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1764A KVM switch Black ATEN CS1764A KVM switch Black
(show image)
CS1764A CS1764A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1732B KVM switch ATEN CS1732B KVM switch
(show image)
CS1732B CS1732B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-CS1782A ATEN AT-CS1782A
(show image)
CS1782A AT-CS1782A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1784A KVM switch Black ATEN CS1784A KVM switch Black
(show image)
CS1784A CS1784A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1642A KVM switch Rack mounting Black, Silver ATEN CS1642A KVM switch Rack mounting Black, Silver
(show image)
CS1642A CS1642A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1762A KVM switch Black ATEN CS1762A KVM switch Black
(show image)
CS1762A CS1762A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)