location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Ultra Dock - 170W CH Docking Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Ultra Dock - 170W CH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40A20170CH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888772093235 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Ultra Dock - 170W CH Docking Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Docking
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
Long product name Lenovo ThinkPad Ultra Dock - 170W CH Docking Black :
The long product name of Lenovo ThinkPad Ultra Dock - 170W CH Docking Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Ultra Dock - 170W Switzerland
More>>>
Lenovo ThinkPad Ultra Dock - 170W CH Docking Black:
The official description of Lenovo ThinkPad Ultra Dock - 170W CH Docking Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the horsepower to drive mobile workstations, the completely re-designed and supercharged ThinkPad Ultra Dock with an included ThinkPad 170W AC Adapter grows capability without growing in size. The ultimate docking solution includes a wide range of video outputs, including HDMI 1.4, and support for multiple external monitors so you can multi-task like never before.

Includes a ThinkPad 170W AC Power Adapter (Slim Tip)

Features

- 1x VGA port
- 1x DVI-D port, 2x DisplayPort, 1x HDMI port (only 2 can be active)
- 3x USB 2.0 ports, one port supports always-on USB charging
- 3x USB 3.0 ports
- 10/1000 Gigabit Ethernet port
- 1x Stereo/Microphone Combo Audio Port
- Key lock (to secure system to the Dock)
- Cable Lock Slot (to secure Dock to the desk)

Short summary description Lenovo ThinkPad Ultra Dock - 170W CH Docking Black:
This short summary of the Lenovo ThinkPad Ultra Dock - 170W CH Docking Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Ultra Dock - 170W CH, Docking, 10,100,1000 Mbit/s, Black, Lenovo, ThinkPad, 100-240 V

Long summary description Lenovo ThinkPad Ultra Dock - 170W CH Docking Black:
This is an auto-generated long summary of Lenovo ThinkPad Ultra Dock - 170W CH Docking Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Ultra Dock - 170W CH. Connectivity technology: Docking. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Brand compatibility: Lenovo, Compatibility: ThinkPad. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 170 W

Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)