location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP REXP-1000 Pro Black 2.5/3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REXP-1000 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
REXP-1000-PRO show
Show alternative article codes used in the online market place
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2022 19:15:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP REXP-1000 Pro Black 2.5/3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SAS, Serial ATA II, Serial ATA III 2.5/3.5"
  • - Number of storage drives supported: 10
  • - 6 Gbit/s
  • - Black
Long product name QNAP REXP-1000 Pro Black 2.5/3.5" :
The long product name of QNAP REXP-1000 Pro Black 2.5/3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAID Expansion Enclosure f/ Turbo NAS, 10 x 2.5”/3.5” SSD/HDD, SAS / SATA II / SATA III, 2 x SAS 6Gbps, QTS OS
More>>>
QNAP REXP-1000 Pro Black 2.5/3.5":
The official description of QNAP REXP-1000 Pro Black 2.5/3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexible storage scalability for Turbo NAS. Simple & flexible.

The QNAP REXP-1000 Pro expansion enclosure is designed for expanding the storage space on the Turbo NAS and can support maximum 250TB raw capacity by connecting multiple expansion enclosures via high-speed mini SAS cables. This is especially useful for large data applications, such as video surveillance, data archiving, and TV broadcast storage.

Plug and use, seamless capacity expansion

Simply connect a REXP-1000 Pro to a Turbo NAS and power it on. The Turbo NAS will detect the hard drives in the REXP-1000 Pro as newly installed local drives. The Turbo NAS capacity can be expanded seamlessly by using the powerful QTS Storage Manager.

Missing mode protection

When disconnection of the expansion enclosures occurs, the Turbo NAS enters missing mode automatically and blocks I/O access to protect the stored data. The system can then recover from the missing mode to the normal state with data staying intact when the disconnection is resolved.

High density, high efficiency and highly scalable

The REXP-1000 Pro supports 10 hard drives and 50TB raw capacity, and has two SAS wide ports (IN port and OUT port) for host connectivity and daisy-chain respectively. Each SAS wide port combines four SAS channels (maximum 8 SAS channels supported per expansion enclosure). The solution delivers unprecedented performance of up to 24Gbps per host connection.

Powerful QTS Storage Manager

The QTS Storage Manager neatly presents tools and options for managing system storage with an intuitive graphical user interface, which simplifies the process of NAS capacity expansion and REXP-1000 Pro management. IT administrators can easily monitor the health status of REXP-1000 Pro and the disks within it. When cascading multiple expansion enclosures in a rack, the Locate Disk and Locate Enclosure functions assist IT administrators for quick maintenance.

An excellent backup solution for the Turbo NAS

In addition to expanding an existing volume, IT administrators can use the REXP-1000 Pro as a budget-friendly external storage to perform speedy and secure backup tasks for the Turbo NAS. The QNAP RTRR (Real-Time Remote Replication) or rsync service lets IT administrators back up the Turbo NAS data to the REXP-1000 Pro on a real time or scheduled basis.

Flexible drive selection

The REXP-1000 Pro offers high flexibility in hard drive selection. IT administrators can choose enterprise-level SAS HDDs with high performance and high reliability for mission critical applications, low-cost but high-capacity SATA HDDs for large data archiving, or high-speed and high stability SSDs for I/O intensive operations.

Short summary description QNAP REXP-1000 Pro Black 2.5/3.5":
This short summary of the QNAP REXP-1000 Pro Black 2.5/3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP REXP-1000 Pro, 2.5/3.5", SAS, Serial ATA II, Serial ATA III, 6 Gbit/s, Black

Long summary description QNAP REXP-1000 Pro Black 2.5/3.5":
This is an auto-generated long summary of QNAP REXP-1000 Pro Black 2.5/3.5" based on the first three specs of the first five spec groups.

QNAP REXP-1000 Pro. Number of storage drives supported: 10, Storage drive size: 2.5/3.5", Supported storage drive interfaces: SAS, Serial ATA II, Serial ATA III, Maximum storage capacity: 250 TB. Data transfer rate: 6 Gbit/s. Product colour: Black

Storage
Number of storage drives supported *
10
Storage drive size *
2.5/3.5"
Supported storage drive interfaces *
SAS, Serial ATA II, Serial ATA III
Maximum storage capacity
250 TB
Card reader integrated
No
Ports & interfaces
Interface
2 x SAS
Design
Product colour *
Black
LED indicators
Yes
Rack mounting
No
Number of fans
2 fan(s)
Fan diameter
12 cm
Performance
Data transfer rate
6 Gbit/s
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
327 mm
Depth
321.2 mm
Height
217.5 mm
Weight
9.24 kg
Package weight
13.8 kg
Packaging content
Bundled software
QTS 4.0
Other features
Power requirements
110-240 VAC, 47-63Hz, 5A
Technical details
USB powered
No
Country Distributor
United Kingdom 1 distributor(s)