location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit XWEN 71283X9 W CZ washing machine Front-load 7 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XWEN 71283X9 W CZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XWEN 71283X9 W CZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842826470
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Indesit XWEN 71283X9 W CZ washing machine Front-load 7 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg 1200 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Eco, Sport, Delicate/silk
  • - Delayed start timer
  • - 80 dB
More>>>
Short summary description Indesit XWEN 71283X9 W CZ washing machine Front-load 7 kg 1200 RPM White:
This short summary of the Indesit XWEN 71283X9 W CZ washing machine Front-load 7 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit XWEN 71283X9 W CZ, Front-load, 7 kg, 80 dB, 1200 RPM, 173 kWh, White

Long summary description Indesit XWEN 71283X9 W CZ washing machine Front-load 7 kg 1200 RPM White:
This is an auto-generated long summary of Indesit XWEN 71283X9 W CZ washing machine Front-load 7 kg 1200 RPM White based on the first three specs of the first five spec groups.

Indesit XWEN 71283X9 W CZ. Loading type: Front-load. Rated capacity: 7 kg, Noise level (spin): 80 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 173 kWh. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
White
Performance
Rated capacity *
7 kg
Maximum spin speed *
1200 RPM
Number of washing programs *
8
Noise level (spin) *
80 dB
Performance
Noise level (wash) *
52 dB
Delayed start timer *
Yes
Washing programs *
Hygiene/anti-allergy, Black, Eco, Sport, Delicate/silk
Power
Energy efficiency class (old)
A+++
Weight & dimensions
Width
595 mm
Depth
540 mm
Height
850 mm
Other features
Annual energy consumption washing
173 kWh
Brand Image Product code Product Stock Price from
Indesit BWE 71283X W IT washing machine Front-load 7 kg 1200 RPM White Indesit BWE 71283X W IT washing machine Front-load 7 kg 1200 RPM White
(show image)
859991536930 BWE 71283X W IT 0.00
(excl. VAT)
0 (incl. VAT)