location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QM85D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH85QMDPLGC
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Aug 2024 16:22:04
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH85QMDPLGC user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 2.16 m (85") 3840 x 2160 pixels LED 500 cd/m²
  • - Direct-LED BLU 6 ms
  • - Built-in speaker(s) 30 W
Long product name Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7 :
The long product name of Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

85" LED, 3840 x 2160, 16:9, 5000:1, 450 cd/m², 178°/178°, 6 ms, D-Sub, DVI-D, Display Port x 2, HDMI x 3
More>>>
Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7:
The official description of Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Display content with ultra-realistic detail in vibrant colors
QMD Series SMART Signage delivers four times the FHD resolution on the same screen area, resulting in the most accurate recreation of details possible. Even small text is super-crisp without blurring due to its high pixel density. Samsung's upscaling technology adjusts lower resolution content to optimally display on the UHD resolution QMD Series screens. Plus, the QMD Series supports DisplayPort® (DP) 1.2 connectivity, which is capable of streaming UHD video at a refresh rate of 60 Hz. This higher refresh rate ensures seamless video playback without choppiness, which is often observed on conventional displays with a lower 30 Hz refresh rate, for a true UHD viewing experience. The QMD Series also provides more vivid images thanks to its high-gloss screens and Samsung’s advanced display technology.

Enhance efficiency by displaying content from four FHD screens on a single UHD display
With the QMD Series you can deliver more information using a smaller number of units by displaying the equivalent of four FHD content screens on a single UHD screen. This feature includes the ability to display content from four separate input devices on the same screen without the need to first merge the content on a separate PC for simplified content management. And no special third-party components are required. Various Picture-in-Picture (PIP) and split-screen scenarios are possible for more dynamic and efficient display usage, such as displaying a videoconference on a large part of the screen along with reference documents from a different device on another part of the screen. Or retailers can display a large product image next to a specifications list right on the same screen. By using a single screen in place of multiple ones, the complexity of installation is eliminated for enhanced efficiency. In addition, QMD Series SMART Signage is equipped with three DPs (1.2*2, 1.1*1), three High-Definition Multimedia Interface® (HDMI) ports, DVI ports and one D-sub port for added flexibility.

Increase usability with flexible configurations and 16/7 operation
The QMD Series has been engineered to meet the demands of traditional commercial environments with 16/7 reliability and flexible features for enhanced viewing. Features include the pivot mode, which enables you to install the displays in a landscape or portrait orientation to suit your environment while still delivering the impactful qualities of digital signage. And the sleek, modern design of the displays fits into virtually any business environment, enhancing the ambiance.

Create a streamlined display area with Samsung’s detachable SBB option
Because UHD is relatively new to the commercial market, few media players currently support UHD streaming. To meet this demand, Samsung plans to introduce an optional UHD-capable set-back box (SBB) in the late third quarter of 2014. The small-sized SBB is designed to attach to the back of the QMD Series displays, simplifying installation and eliminating unnecessary wire clutter and the need for a separate media player housing. This high-performance SBB features an embedded Haswell 4th Generation Intel® Core™ i5 CPU with a 4 GB DDR3 memory and comes with Samsung MagicInfo® software for easy content management.

Short summary description Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7:
This short summary of the Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QM85D, Digital signage flat panel, 2.16 m (85"), LED, 3840 x 2160 pixels, 16/7

Long summary description Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7:
This is an auto-generated long summary of Samsung QM85D Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 16/7 based on the first three specs of the first five spec groups.

Samsung QM85D. Product design: Digital signage flat panel. Display diagonal: 2.16 m (85"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 16/7. Product colour: Black

Display
LED backlighting type
Direct-LED BLU
Display diagonal *
2.16 m (85")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
5000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.1625 x 0.1625 mm
Active display area (W x H)
1053 x 1872 mm
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
3
HDMI input ports quantity
3
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
3
DisplayPort version
1.2
USB port *
No
Ethernet LAN *
No
Audio (L/R) in
1
Audio (L/R) out
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
30 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Bezel width (bottom)
1.93 cm
Performance
Operating hours (hours/days)
16/7
Power
Power consumption (typical) *
375 W
Power consumption (standby) *
0.5 W
Power consumption (sleep)
0.5 W
Power consumption (off)
0.5 W
Power consumption (max)
495 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
1903.4 mm
Depth
105.1 mm
Height
905 mm
Weight
55.5 kg
Packaging data
Package width
2050 mm
Package depth
472 mm
Package height
1265 mm
Package weight
71.4 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, DisplayPort
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class A, 60950-1
Technical details
Sustainability certificates
ENERGY STAR
Other features
Quick start guide
Yes
Annual energy consumption
409 kWh
Peak luminance ratio
81%
Bezel width
1.32 cm
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH85QMDRTBC Digital signage flat panel 2.16 m (85") LED 430 cd/m² 4K Ultra HD Black 16/7 Samsung LH85QMDRTBC Digital signage flat panel 2.16 m (85") LED 430 cd/m² 4K Ultra HD Black 16/7
(show image)
LH85QMDRTBC/EN LH85QMDRTBC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM85F Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 24/7 Samsung QM85F Digital signage flat panel 2.16 m (85") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
LH85QMFPLGC QM85F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM85E-BR Digital signage flat panel 2.16 m (85") LED 430 cd/m² 4K Ultra HD Black 16/7 Samsung QM85E-BR Digital signage flat panel 2.16 m (85") LED 430 cd/m² 4K Ultra HD Black 16/7
(show image)
LH85QMDRTBC QM85E-BR 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DM82D Digital signage flat panel 2.08 m (82") LED Wi-Fi 500 cd/m² Full HD Black 24/7 Samsung DM82D Digital signage flat panel 2.08 m (82") LED Wi-Fi 500 cd/m² Full HD Black 24/7
(show image)
LH82DMDPLBC DM82D 0.00
(excl. VAT)
0 (incl. VAT)