InFocus logo

InFocus 70“ JTouch + Stand + BigNote Digital signage flat panel 177.8 cm (70") LCD Full HD Black Touchscreen

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39589
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
01 Jan 2015
Short summary description InFocus 70“ JTouch + Stand + BigNote Digital signage flat panel 177.8 cm (70") LCD Full HD Black Touchscreen:

InFocus 70“ JTouch + Stand + BigNote, Digital signage flat panel, 177.8 cm (70"), LCD, 1920 x 1080 pixels

Long summary description InFocus 70“ JTouch + Stand + BigNote Digital signage flat panel 177.8 cm (70") LCD Full HD Black Touchscreen:

InFocus 70“ JTouch + Stand + BigNote. Product design: Digital signage flat panel. Display diagonal: 177.8 cm (70"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, HD type: Full HD, Touchscreen. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.