location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNDR4500 wireless router Gigabit Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDR4500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDR4500-100PAS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNDR4500 wireless router Gigabit Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Wi-Fi 4 (802.11n) 900 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name NETGEAR WNDR4500 wireless router Gigabit Ethernet Black :
The long product name of NETGEAR WNDR4500 wireless router Gigabit Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WNDR4500, 450 + 450 Mbps, 1 WAN & 4 Gigabit Ethernet, 2 x USB, IEEE 802.11 b/g/n 2.4 GHz, IEEE 802.11 a/n 5.0 GHz
More>>>
NETGEAR WNDR4500 wireless router Gigabit Ethernet Black:
The official description of NETGEAR WNDR4500 wireless router Gigabit Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

N900 Wireless Dual Band Gigabit Router
- 450 + 450 ultimate WiFi speed
- WiFi boost — ultimate range
- Share USB printer and storage
- Easy dashboard control for home networks

The NETGEAR N900 Wireless Dual Band Gigabit Router delivers the ultimate in WiFi performance and range. Stay connected to the Internet with fast, reliable and secure wireless connections and create a powerful home network for applications, such as streaming 3DHD video and multi-player gaming.

New N900 wireless provides up to 450 + 450 Mbps speed and with simultaneous dual-band technology avoids interference ensuring top WiFi speeds and reliable connections. Improved wireless range delivers better connections for larger homes and multiple devices, while four gigabit Ethernet ports offer ultra-fast wired connections. Two USB ports enable connections to external hard drives and printers for wireless access and sharing with now even faster USB access speeds.

NETGEAR GENIE™ makes it easy to install from a iPad, tablet, computer or smartphone and also provides simple dashboard control to monitor and repair home networks.

Short summary description NETGEAR WNDR4500 wireless router Gigabit Ethernet Black:
This short summary of the NETGEAR WNDR4500 wireless router Gigabit Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNDR4500, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description NETGEAR WNDR4500 wireless router Gigabit Ethernet Black:
This is an auto-generated long summary of NETGEAR WNDR4500 wireless router Gigabit Ethernet Black based on the first three specs of the first five spec groups.

NETGEAR WNDR4500. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 900 Mbit/s, Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA-PSK, WPA2, WPA2-PSK. Supported network protocols: IPv6, IPv4. Product colour: Black

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
900 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WPA, WPA-PSK, WPA2, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Protocols
Supported network protocols
IPv6, IPv4
Design
Product colour
Black
Design
Indication light
Yes
LED indicators
Yes
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Features
Internal memory
128 MB
Flash memory
128 MB
Certification
RoHS
Weight & dimensions
Width
258 mm
Depth
172.5 mm
Height
81 mm
Weight
680 g
Other features
WLAN data transfer rates supported
900 Mbit/s
USB ports quantity
2
Compatible operating systems
- Windows 7, Vista, XP, 2000 - Mac OS - UNIX - Linux
Dimensions (W x D x H) (imperial)
257.8 x 172.5 x 80.8 mm (10.2 x 6.79 x 3.18")
Dimensions (WxDxH)
258 x 172.5 x 81 mm
Weight (imperial)
0.68 kg (1.5 lbs)
Networking features
Gigabit Ethernet
Minimum system requirements
- Explorer 5.0, Firefox 2.0, Google Chrome 11.0 - Safari 1.4
Interface
USB, RJ-45
Bandwidth
2.4 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 05:20:44
Uk has collected 42 expert reviews for NETGEAR WNDR4500 wireless router Gigabit Ethernet Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
uk.hardware.info
Updated:
2020-01-01 05:20:13
We tested ten routers from five manufacturers. We asked them to provide one more entry-level model, and one that is positioned as a high-end product. Considering how affordable routers are becoming, we chose to only include dual-band routers. We decid...
Bottom line None of the routers in this test performed poorly, but there were enough differences that we can draw a few conclusions. If you don't want to spend too much but still want decent performance, then the best options are the Linksys EA2700, Netgear WNDR370...
0%
expertreviews.co.uk
Updated:
2020-01-01 05:20:16
With all the hype around 802.11ac it’s easy to forget that 802.11n is still the most prevalent Wi-Fi standard in use and can still deliver excellent value and speed. We’ve been mightily impressed by recent Netgear routers, especially the 802.11ac R6300...
Bottom line Incredibly fast, stylish and packed with features, making it perfect for offices and media enthusiasts that don’t want to invest in a full 802.11ac setup...
100%
avforums.com
Updated:
2020-01-01 05:20:20
When we reviewed the N750 wireless router from TP-Link, we found a competent if rather unattractive performer. Now we have the N900 from Netgear which offers a slightly higher level of performance and a much more attractive package. There's a price premiu...
Good Dual band capability, Excellent performance, Impressive connections, Great features...
Bad None...
90%
macworld.co.uk
Updated:
2020-01-01 05:20:26
Netgear's N900 Dual Band Gigabit Router, otherwise known as the WNDR4500, is an "ultimate performance" product designed for those of you who want faster wireless networking. It has a dual-band wireless access point that can work in the 2.4GHz and 5GHz...
Bottom line Netgear's N900 is a fast unit when it comes to wireless networking, and is a decent solution for those of you who can't wait until 802.11ac routers. Both its short and long range results were impressive in our tests. You pay quite a price for that speed t...
60%
techadvisor.co.uk
Updated:
2020-01-01 05:20:26
Netgear's N900 Dual Band Gigabit Router, otherwise known as the WNDR4500, is an "ultimate performance" product designed for those of you who want faster wireless networking. It has a dual-band wireless access point that can work in the 2.4GHz and 5GHz...
Bottom line Netgear's N900 is a fast unit when it comes to wireless networking, and is a decent solution for those of you who can't wait until 802.11ac routers. Both its short and long range results were impressive in our tests. You pay quite a price for that spee...
70%
goodgearguide.com.au
Updated:
2020-01-01 05:20:26
Netgear's N900 Dual Band Gigabit Router, otherwise known as the WNDR4500, is an "ultimate performance" product designed for those of you who want faster wireless networking. It has a dual-band wireless access point that can work in the 2.4GHz and 5GHz...
Bottom line Netgear's N900 is a fast unit when it comes to wireless networking, and is a decent solution for those of you who can't wait until 802.11ac routers. Both its short and long range results were impressive in our tests. You pay quite a price for that spee...
75%
trustedreviews.com
Updated:
2020-01-01 05:20:27
It seems there is never a good time to buy a new piece of technology, but never has this been truer than with routers in mid-May 2012. For those not in the know late May will see the launch of a new wireless standard, 802.11ac , capable of speeds surpassi...
Good Excellent simultaneous dual band performance, Class leading range, notably at 5GHz, Two USB ports...
Bad Pricing on the premium side, 802.11n a poor investment with 802.ac imminent...
Bottom line The Netgear WNDR4500 N900 Dual Gigabit router is a good product launched at a bad time. It is notably bulky, but performs well – especially simultaneously over two bands – and has excellent range. Against this the cheaper, single band D-Link DIR-645 Smart...
80%
hardwareheaven.com
Updated:
2020-01-01 05:20:32
Today we have the high end WNDR4500 Router and WNDA4100 USB adapter on our test bench. With dual band and 900MBPS specification along with dual USB connectors and the expected GB LAN ports these two devices could be the hardware to solve all our home n...
92%
itproportal.com
Updated:
2020-01-01 05:20:32
As the demands of multimedia streaming drive home users to search for better wireless performance, we are seeing more and more 450Mbps routers appear. These use a three-stream, (3 x 3) implementation of 802.11n. Each stream is capable of up to 72Mbps, usi...
Bottom line The N900 has excellent range when used with suitable client devices, and has decent real-world performance but - as with any of the new breed of 450Mbps routers - don't expect it to work miracles, in areas with heavy interference. The feature set, interf...
0%
pcauthority.com.au
Updated:
2020-01-01 05:20:32
We have been highly impressed with Netgear's routers of late, and the W4500 continues this trend. This dual band router supports Mbps connections as long as you have a compatible adapter, but even without this it delivers good, consistent speeds. We foun...
Bottom line A fast and user-friendly dual band router...
67%
macworld.com.au
Updated:
2020-01-01 05:20:37
Netgear is spruiking this Wi-Fi router in a big way, using terms such as “The world’s most advanced wireless home router” and “Experience the ultimate home network”.These are big calls, based on the N900′s support for 450Mbps wireless speeds in both it...
Good Dual bands delivering high speeds; Gigabit Ethernet; improved wireless range; easy setup...
Bad High price, $369...
Bottom line The physically large Netgear N900 is a very capable router that took our 802.11n home network to a higher level in a number of ways. At $369, however, it is about $100 more expensive than you’d expect to pay for a high-end Wi-Fi router. For example, t...
70%
legitreviews.com
Updated:
2020-01-01 05:20:21
Netgear has been a favorite manufacturer of computer networking devices for computer users and enthusiasts worldwide since they were formed back in 1996. Since then, they have become a trusted name in wireless technology and have been hanging thei...
Bottom line If you are looking for a fast, feature-rich dual-band router that is easily customizable, the Netgear WNDR 4500 is a router you should definitely take a close look at...
0%
xbitlabs.com
Updated:
2020-01-01 05:20:22
As opposed to the previous generation of wireless equipment, the support of 802.11n per se doesn’t mean much anymore. Today’s wireless product can work in one frequency band (2.4 GHz) or both at once (2.4 and 5 GHz). Its peak bandwidth can be 150 or 30...
Bottom line The Netgear WNDR4500 is the company’s top-of-the-line router (unless we count in the recently announced equipment with 802.11ac support). It looks good with its large and pretty case with in-built antennas, handy indication system, two USB ports, dedi...
0%
Laptopmag.com
Updated:
2020-01-01 05:20:34
FOLLOW US SHARE Good things come in small, and well-designed, packages. The Netgear N900 Wireless Dual Band Gigabit Router WNDR4500 ($180) is easy to configure and offers a Web-based setup you can run on an iPad. This premium router also scored highest...
Good Fast wireless performance, Excellent range, Web-based setup works on iPads, Dual USB ports...
Bad Quality-of-Service features hard to find...
Bottom line With excellent range, intuitive controls and two USB ports, the Netgear N900 Wireless Dual Band Gigabit Router WNDR4500 is the best premium router available.
90%
storagereview.com
Updated:
2020-01-01 05:20:37
While generally not considered part of the storage ecosystem, networking gear plays a key role in transporting data from device to device. In this case we're taking a look at Netgear's latest high-performance router offering, the N900 (WNDR4500). The N900...
Bottom line The Netgear N900 isn't exactly revolutionary by Netgear's own standards, but that isn't really a bad thing. Netgear offers a deep suite of features, with an easy to use configuration interface that should have even networking newbies up and running pretty...
0%
pcmag.com
Updated:
2020-01-01 05:20:37
Negear's N900 Wireless Dual band Gigabit Router is the latest in a recent lineup of impressive dual-band routers from Netgear such as the Netgear N600 Wireless Dual Band Gigabit Router (WNDR3700) and the N750 Wireless Dual Band Gigabit Router (WNDR4000...
Good Great throughput at both 2,4 and 5 GHz bands, Easy setup, Parental controls and advanced features...
Bad Some software issues, Expensive, Must be positioned vertically...
Bottom line Netgear's big beefy dual-band router delivers the fastest throughput we've seen on the 2.4 GHz band, which many of your consumer electronics devices probably use...
80%
gizmodo.com
Updated:
2020-01-01 05:20:40
It's easy to become jaded when you review as much cutting-edge hardware as we do. We try not to be curmudgeons, but we do get grumpy when next-gen hardware fails to make a leap in performance-or worse, when it falls behind the gear it's intended to suppla...
0%
maximumpc.com
Updated:
2020-01-01 05:20:43
It’s easy to become jaded when you review as much cutting-edge hardware as we do. We try not to be curmudgeons, but we do get grumpy when next-gen hardware fails to make a leap in performance—or worse, when it falls behind the gear it’s intended to su...
Good Exceedingly fast; dual USB 2.0 ports; DLNA certified.
Bad Slower than WNDR3700 when reading files from attached USB hard drive.
90%
slashgear.com
Updated:
2020-01-01 05:20:44
Netgear‘s latest wireless router, the WNDR4500, promises to be the company’s best yet. Packing simultaneous 2.4GHz and 5GHz support, dual USB ports for NAS duty and printer sharing, gigabit ethernet and enough style to put most networking kit to shame...
Bottom line There’s plenty to like about the Netgear WNDR4500. It’s compact and neatly designed, and the setup process is tremendously straightforward. Right now, Netgear’s Genie app is of more interest to novice users, but if the company can deliver on the upgra...
0%