Tripp Lite logo

Tripp Lite U322-006-BK USB 3.2 Gen 1 SuperSpeed Device Cable (A to B M/M) Black, 6 ft. (1.83 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
172045
Info modified on:
10 Aug 2024, 09:40:18
Bullet Points Tripp Lite U322-006-BK USB 3.2 Gen 1 SuperSpeed Device Cable (A to B M/M) Black, 6 ft. (1.83 m):
  • - 6-ft SuperSpeed USB 3.2 Gen 1 A-B Cable
  • - 10 times faster than USB 2.0 with transfer rates up to 5 Gbps
Warranty:
Lifetime limited
Long product name Tripp Lite U322-006-BK USB 3.2 Gen 1 SuperSpeed Device Cable (A to B M/M) Black, 6 ft. (1.83 m):

USB 3.2 Gen 1 SuperSpeed Device Cable (A to B M/M) Black, 6 ft. (1.83 m)

Tripp Lite U322-006-BK USB 3.2 Gen 1 SuperSpeed Device Cable (A to B M/M) Black, 6 ft. (1.83 m):

6-ft USB 3.2 Gen 1 SuperSpeed Cable - Black
SuperSpeed USB is 10 times faster than Hi-Speed USB, with transfer rates up to 5 Gbps
Sync-N-Go technology minimizes user wait-time
Provides Optimized Power Efficiency...No device polling and lower active and idle power requirements
Backwards compatible with USB 2.0. Devices operate with USB 2.0 platforms. Hosts support USB 2.0 legacy devices

Short summary description Tripp Lite U322-006-BK USB 3.2 Gen 1 SuperSpeed Device Cable (A to B M/M) Black, 6 ft. (1.83 m):

Tripp Lite U322-006-BK USB 3.2 Gen 1 SuperSpeed Device Cable (A to B M/M) Black, 6 ft. (1.83 m), 1.83 m, USB B, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Black

Long summary description Tripp Lite U322-006-BK USB 3.2 Gen 1 SuperSpeed Device Cable (A to B M/M) Black, 6 ft. (1.83 m):

Tripp Lite U322-006-BK USB 3.2 Gen 1 SuperSpeed Device Cable (A to B M/M) Black, 6 ft. (1.83 m). Cable length: 1.83 m. Connector 1: USB B, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.