location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 26Z0091 tray/feeder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26Z0091
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26Z0091
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646526074 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:26:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark 26Z0091 tray/feeder :
The long product name of Lexmark 26Z0091 tray/feeder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MS911, MX91x 10-Sheet Banner Tray
More>>>
Lexmark 26Z0091 tray/feeder:
The official description of Lexmark 26Z0091 tray/feeder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print banners up to 47.24 inches (120 cm) in length.

Short summary description Lexmark 26Z0091 tray/feeder:
This short summary of the Lexmark 26Z0091 tray/feeder data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 26Z0091, Lexmark MS911, MX91x, 127 - 210 g/m², 10 sheets, Banner, 414 mm, 346 mm

Long summary description Lexmark 26Z0091 tray/feeder:
This is an auto-generated long summary of Lexmark 26Z0091 tray/feeder based on the first three specs of the first five spec groups.

Lexmark 26Z0091. Compatibility: Lexmark MS911, MX91x, Supported media weight(s): 127 - 210 g/m², Standard input capacity: 10 sheets. Media types supported: Banner. Width: 414 mm, Depth: 346 mm, Height: 220 mm. Package width: 392 mm, Package depth: 487 mm, Package height: 320 mm

Features
Compatibility *
Lexmark MS911, MX91x
Supported media weight(s)
127 - 210 g/m²
Standard input capacity
10 sheets
Media formats
Media types supported
Banner
Letter
No
Legal
No
Weight & dimensions
Width
414 mm
Weight & dimensions
Depth
346 mm
Height
220 mm
Weight
550 g
Packaging data
Package width
392 mm
Package depth
487 mm
Package height
320 mm
Package weight
1.6 kg
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)