location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 26Z0084 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26Z0084
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26Z0084
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646526005 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 06:26:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark 26Z0084 printer kit :
The long product name of Lexmark 26Z0084 printer kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MS911, MX910, MX911 Inner Staple Finisher
More>>>
Lexmark 26Z0084 printer kit:
The official description of Lexmark 26Z0084 printer kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Staple and offset output into an up to 500-sheet output bin.

The Inline Stapler supports various plain, recycled or bond papers in A3, A4, Executive, JIS-B4, JIS-B5, Ledger, Legal and Letter sizes. Output has a bin full sensor.

Stapling of sets of up to 50 sheets of paper is supported with 3-position stapling (5,000 staples capacity) and offset stacking (15mm or 0.6").

Short summary description Lexmark 26Z0084 printer kit:
This short summary of the Lexmark 26Z0084 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 26Z0084, Laser, Black, Lexmark MS911, MX910, MX911, 473 mm, 584 mm, 195 mm

Long summary description Lexmark 26Z0084 printer kit:
This is an auto-generated long summary of Lexmark 26Z0084 printer kit based on the first three specs of the first five spec groups.

Lexmark 26Z0084. Print technology: Laser, Product colour: Black, Compatibility: Lexmark MS911, MX910, MX911. Width: 473 mm, Depth: 584 mm, Height: 195 mm. Package weight: 16.7 kg, Package width: 648 mm, Package height: 427 mm. Print media weight: 60 g/m²

Features
Print technology
Laser
Product colour
Black
Compatibility
Lexmark MS911, MX910, MX911
Weight & dimensions
Width
473 mm
Depth
584 mm
Height
195 mm
Weight
12 kg
Packaging data
Package weight
16.7 kg
Package width
648 mm
Package height
427 mm
Logistics data
Harmonized System (HS) code
84439990
Other features
Print media weight
60 g/m²
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 2 distributor(s)