location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2VGDVHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030857208 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:33:04
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com DP2VGDVHD user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.15 m
  • - 1920 x 1200 pixels
  • - Black
Warranty: 3 Years
Long product name StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter :
The long product name of StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 3 in 1 DisplayPort Multi Video Adapter Converter - 1080p DP Laptop to HDMI VGA or DVI Monitor or Projector Display (DP2VGDVHD)
More>>>
StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter:
The official description of StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect a DisplayPort-equipped PC or Mac to an HDMI, VGA, or DVI Display

The DP2VGDVHD DisplayPort to VGA, DVI or HDMI converter offers a compact 3-in-1 solution for connecting your DP-equipped desktop, laptop or Ultrabook computer to a VGA, DVI, or HDMI display.

Compatible with almost any display, television or projector, this versatile converter provides the ideal plug-and-play solution for travel or BYOD (Bring Your Own Device) applications around the office. With three of the most common interfaces to choose from, the converter equips you to walk into any boardroom ready to connect to an available display device, even if you don’t know what connection ports will be available.

For seamless connections from your DisplayPort-equipped computer, the converter supports video resolutions up to 1920x1200/1080p, so you can convert a DisplayPort video source to VGA, HDMI, or DVI without sacrificing video quality.

The DisplayPort converter offers a small footprint and lightweight design that makes it easy to keep on hand without it taking up too much space in your laptop bag.

The DP2VGDVHD is backed by a 3-year StarTech.com warranty and free lifetime technical support.

The StarTech.com Advantage

- Maximize portability when traveling, or around the office, with a small footprint, and lightweight design
- Ensure compatibility with virtually any display with three-in-one adapter converting DisplayPort to VGA, HDMI, or DVI

Short summary description StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter:
This short summary of the StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter, 0.15 m, 1920 x 1200 pixels, 1080p, Black, CE, FCC, REACH, 0 - 70 °C

Long summary description StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter:
This is an auto-generated long summary of StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter based on the first three specs of the first five spec groups.

StarTech.com Travel A/V adapter: 3-in-1 DisplayPort to VGA DVI or HDMI converter. Cable length: 0.15 m, Maximum resolution: 1920 x 1200 pixels, Supported video modes: 1080p. Weight: 65 g, Width: 45 mm, Depth: 284 mm. Package width: 200 mm, Package depth: 220 mm, Package height: 17 mm

Features
Cable length *
0.15 m
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product colour
Black
Plug and Play
Yes
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
65 g
Width
45 mm
Depth
284 mm
Height
15 mm
Packaging data
Package width
200 mm
Package depth
220 mm
Package height
17 mm
Package weight
74 g
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
StarTech.com Travel A/V Adapter: 3-in-1 Mini DisplayPort to VGA DVI or HDMI Converter - White StarTech.com Travel A/V Adapter: 3-in-1 Mini DisplayPort to VGA DVI or HDMI Converter - White
(show image)
MDP2VGDVHDW Travel A/V Adapter: 3-in-1 Mini DisplayPort to VGA DVI or HDMI Converter - White 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - DP/DP++ Source to VGA Monitor Cable Adapter - DP to VGA Adapter Dongle Digital to Analog - DP 1.2 to VGA StarTech.com DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - DP/DP++ Source to VGA Monitor Cable Adapter - DP to VGA Adapter Dongle Digital to Analog - DP 1.2 to VGA
(show image)
DP2VGA3 DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - DP/DP++ Source to VGA Monitor Cable Adapter - DP to VGA Adapter Dongle Digital to Analog - DP 1.2 to VGA 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DisplayPort to HDMI Active Video and Audio Adapter Converter - DP to HDMI - 1920x1200 - White StarTech.com DisplayPort to HDMI Active Video and Audio Adapter Converter - DP to HDMI - 1920x1200 - White
(show image)
DP2HDSW DisplayPort to HDMI Active Video and Audio Adapter Converter - DP to HDMI - 1920x1200 - White 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DisplayPort to HDMI Active Video and Audio Adapter Converter - DP to HDMI - 1920x1200 StarTech.com DisplayPort to HDMI Active Video and Audio Adapter Converter - DP to HDMI - 1920x1200
(show image)
DP2HDS DisplayPort to HDMI Active Video and Audio Adapter Converter - DP to HDMI - 1920x1200 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Travel A/V adapter: 3-in-1 Mini DisplayPort to DisplayPort DVI or HDMI converter StarTech.com Travel A/V adapter: 3-in-1 Mini DisplayPort to DisplayPort DVI or HDMI converter
(show image)
MDP2DPDVHD Travel A/V adapter: 3-in-1 Mini DisplayPort to DisplayPort DVI or HDMI converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - DisplayPort Certified - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - Latching DP Connector StarTech.com DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - DisplayPort Certified - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - Latching DP Connector
(show image)
DP2VGA2 DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - DisplayPort Certified - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter Video Converter 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter Video Converter 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector
(show image)
DP2DVI2 DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter Video Converter 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - Durable - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - DP 1.2 to VGA - Latching DP Connector StarTech.com DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - Durable - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - DP 1.2 to VGA - Latching DP Connector
(show image)
DP2VGA DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - Durable - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - DP 1.2 to VGA - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector StarTech.com DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector
(show image)
DP2DVI DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter/Video Converter - 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)