HPE logo

HPE ProLiant ML310e Gen8 v2 server 1 TB Tower (4U) Intel® Core™ i3 i3-4150 3.5 GHz 4 GB DDR3-SDRAM 350 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32581
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1/1/1 - Serverincludes one year of parts, one year of labor, one year of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.html Additional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant ML310e Gen8 v2 server 1 TB Tower (4U) Intel® Core™ i3 i3-4150 3.5 GHz 4 GB DDR3-SDRAM 350 W:

HP ProLiant ML310e Gen8 v2 i3-4150 3.5GHz 2-core 1P 4GB-U B120i Non-hot Plug 350W PS Server/TV

Short summary description HPE ProLiant ML310e Gen8 v2 server 1 TB Tower (4U) Intel® Core™ i3 i3-4150 3.5 GHz 4 GB DDR3-SDRAM 350 W:

HPE ProLiant ML310e Gen8 v2, 3.5 GHz, i3-4150, 4 GB, DDR3-SDRAM, 1 TB, Tower (4U)

Long summary description HPE ProLiant ML310e Gen8 v2 server 1 TB Tower (4U) Intel® Core™ i3 i3-4150 3.5 GHz 4 GB DDR3-SDRAM 350 W:

HPE ProLiant ML310e Gen8 v2. Processor family: Intel® Core™ i3, Processor frequency: 3.5 GHz, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 350 W. Chassis type: Tower (4U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.