location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG2550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8330B008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999976105
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 600 DPI
  • - A4
  • - Colour copying Colour scanning
  • - Windows RT
  • - USB port
  • - 3.5 kg
Long product name Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI :
The long product name of Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet Photo Printer, Print/Copy/Scan, 4800 x 600 dpi, 8.0 ipm (Mono) / 4.0 ipm (Colour), USB, 3.5kg
More>>>
Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI:
The official description of Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable All-In-One for home in stylish white finish

Easy to use, space-saving All-In-One printer, scanner and copier in a stylish white finish offering optional cost-effective XL ink cartridges and software for smart website printing.

- Compact All-In-One for the home: print, copy and scan
- Stylish design with all white finish
- High quality prints with up to 4800dpi and FINE cartridge technology
- Optional XL ink cartridges deliver more prints for less
- Auto Power On turns the printer on when you start printing; Auto Power Off switches it off when not in use

Short summary description Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI:
This short summary of the Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG2550, Inkjet, Colour printing, 4800 x 600 DPI, Colour copying, A4, White

Long summary description Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI:
This is an auto-generated long summary of Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI based on the first three specs of the first five spec groups.

Canon PIXMA MG2550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 600 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Printing
Duplex printing mode
Manual
Print resolution black
4800 x 600 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 600 DPI
Print speed (ISO/IEC 24734) mono
8 ipm
Print speed (ISO/IEC 24734) colour
4 ipm
Copying
Copying *
Colour copying
Maximum number of copies
21 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
No
Features
Number of print cartridges *
2
Input & output capacity
Total input capacity *
60 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Paper handling
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18 cm
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Windows RT
Design
Product colour *
White
Market positioning *
Home & office
Power
Power consumption (average operating)
9 W
Power consumption (standby)
1 W
Power consumption (off)
0.4 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
426 mm
Depth
306 mm
Height
145 mm
Weight
3.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-09-12 01:18:41
Uk has collected 2 expert reviews for Canon PIXMA MG2550 Inkjet A4 4800 x 600 DPI and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
digitalversus.com
Updated:
2017-09-12 01:18:41
The Pixma MG2550's big selling point is its price, which is currently one of the lowest on the market. Unfortunately, in order to reach that price, Canon had to cut corners on the hardware. The previous model, the MG2250, cost a little more, but it was al...
Good Inexpensive, Low power use, Quiet, Compact size, Cost per page: 8.5p...
Bad No duplex, No WiFi or Ethernet, No memory card reader, Doesn't print A4 photos, No borderless mode, Scan picture quality, Sometimes more than one sheet comes out at a time...
40%
Brand Image Product code Product Stock Price from
Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI Canon PIXMA MG2550S Inkjet A4 4800 x 600 DPI
(show image)
0727C006 MG2550S 0.00
(excl. VAT)
0 (incl. VAT)