location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
84297 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120842972 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 16:22:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points C2G 1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Directly connect a Mini DisplayPort output to a DisplayPort input
  • - Carries a digital audio/video signal
  • - Supports up to a 4K resolution
  • - Built to DisplayPort 1.2 standards
Warranty: Lifetime
Long product name C2G 1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White :
The long product name of C2G 1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White
More>>>
C2G 1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White:
The official description of C2G 1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience 4K Ultra HD displays with this Mini DisplayPort to DisplayPort adapter cable which provides a fast and reliable connection between the Mini DisplayPort output of a small laptop, tablet or other source device and the DisplayPort input of a computer monitor or other display. Built to DisplayPort 1.2 standards, this cable carries a digital audio/video signal up to a 4K UHD resolution which meets the requirements of high-performance desktop and home theatre applications.

Short summary description C2G 1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White:
This short summary of the C2G 1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White, 1 m, DisplayPort, Mini DisplayPort, Male, Male, White

Long summary description C2G 1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White:
This is an auto-generated long summary of C2G 1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White based on the first three specs of the first five spec groups.

C2G 1m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White. Cable length: 1 m, Connector 1: DisplayPort, Connector 2: Mini DisplayPort. Quantity per pack: 1 pc(s)

Features
Connector contacts plating
Gold
DisplayPort version
1.2
Cable length *
1 m
Connector 1 *
DisplayPort
Connector 2 *
Mini DisplayPort
Connector 1 gender *
Male
Features
Connector 2 gender *
Male
Product colour *
White
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
C2G 3m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White C2G 3m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White
(show image)
84299 3m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White 0.00
(excl. VAT)
0 (incl. VAT)
C2G 2m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White C2G 2m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White
(show image)
84298 2m Mini DisplayPort to DisplayPort Adapter Cable 4K UHD - White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
Nederland 3 distributor(s)
Belgium 2 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)