location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-P309E toner cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-P309E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-P309E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086294058
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:42:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MLT-P309E toner cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 40000 pages
  • - Laser printing
  • - 2 pc(s)
Long product name Samsung MLT-P309E toner cartridge 2 pc(s) Original Black :
The long product name of Samsung MLT-P309E toner cartridge 2 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x 40.000 pages, black
More>>>
Samsung MLT-P309E toner cartridge 2 pc(s) Original Black:
The official description of Samsung MLT-P309E toner cartridge 2 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Only original Samsung supplies allow users to take full advantage of the advanced easy-to-use features and benefits built into every Samsung printer. Samsung designs and manufactures our original color supplies hand-in-hand with Samsung printers to help ensure the full spectrum of bright, crisp colors, print quality and reliability that result in real value and savings.

- Designed and Manufactured by Samsung
- Enjoy Crisp, Vibrant Color Prints
- Get Real Value and Savings

Short summary description Samsung MLT-P309E toner cartridge 2 pc(s) Original Black:
This short summary of the Samsung MLT-P309E toner cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-P309E, 40000 pages, Black, 2 pc(s)

Long summary description Samsung MLT-P309E toner cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of Samsung MLT-P309E toner cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung MLT-P309E. Black toner page yield: 40000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
ML-551x / 651x
Quantity per pack *
2 pc(s)
Black toner page yield *
40000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Packaging data
Package width
421 mm
Package depth
465 mm
Package height
203 mm
Package weight
4.42 kg
Package tare weight
1.4 kg
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Pallets per intermodal container (20ft)
12 pc(s)
Logistics data
Pallets per intermodal container (40ft)
26 pc(s)
Pallets per intermodal container (40ft, HC)
26 pc(s)
Pallet gross width
96.6 cm
Pallet gross length
87.8 cm
Pallet gross height
12 cm
Master (outer) cases per pallet (intermodal container 20ft)
16 pc(s)
Master (outer) cases per pallet (intermodal container 40ft)
16 pc(s)
Master (outer) cases per pallet (intermodal container 40ft, HC)
20 pc(s)
Master (outer) case width
483 mm
Master (outer) case length
439 mm
Master (outer) case height
446 mm
Master (outer) case gross weight
9.84 kg
Products per master (outer) case
4 pc(s)
Country Distributor
Deutschland 1 distributor(s)