location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable SHERPA Infobase A4 Metal Anthracite, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHERPA Infobase
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
558957 show
Show alternative article codes used in the online market place
Category:
Metal stands used to hold signs, such as those seen outside shops or inside conference centres.
Sign Holders & Information Stands Check ‘Durable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2023 11:30:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Durable SHERPA Infobase A4 Metal Anthracite, Grey :
The long product name of Durable SHERPA Infobase A4 Metal Anthracite, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SHERPA Infobase, Anthracite Grey
More>>>
Short summary description Durable SHERPA Infobase A4 Metal Anthracite, Grey:
This short summary of the Durable SHERPA Infobase A4 Metal Anthracite, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Durable SHERPA Infobase, A4, Metal, Anthracite, Grey, -14 - 14°, 6.6 cm, 114 cm

Long summary description Durable SHERPA Infobase A4 Metal Anthracite, Grey:
This is an auto-generated long summary of Durable SHERPA Infobase A4 Metal Anthracite, Grey based on the first three specs of the first five spec groups.

Durable SHERPA Infobase. Format: A4, Material: Metal, Product colour: Anthracite, Grey. Height (min): 6.6 cm, Height (max): 114 cm

Brand Image Product code Product Stock Price from
Durable

Durable 486737 sign holder/information stand A4 Plastic Graphite
(show image)
486737 486737 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable 8051 sign holder/information stand Transparent
(show image)
8051 8051 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable Duraframe A3 Silver
(show image)
487323 Duraframe 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)