APC logo

APC Smart-UPS SRT 192V 8 and 10kVA RM Battery Pack

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
377196
Info modified on:
15 Oct 2024, 18:52:10
Bullet Points APC Smart-UPS SRT 192V 8 and 10kVA RM Battery Pack:
  • - Extended-run battery systems provide flexible runtime to critical Smart-UPS applications
  • - Includes: Installation guide, Warranty card
Warranty:
2 years repair or replace
Long product name APC Smart-UPS SRT 192V 8 and 10kVA RM Battery Pack:

Smart-UPS SRT 192V 8 and 10kVA RM Battery Pack

APC Smart-UPS SRT 192V 8 and 10kVA RM Battery Pack:

This product is part of the Smart-UPS battery systems, providing extended runtime to SRT mission critical applications. This extendable-run battery pack provides extended runtime during prolonged power outages. Embedded monitoring at the cell, module, and cabinet level provides data of battery runtime and health. It is a lead-acid battery with a 2-year warranty. Its dimensions are 683mm (depth) x 432mm (height) x 130mm (width) and weighs 91.0kg. Ideal for Smart-UPS on-line mission critical applications. It conforms to OSHPD.

Short summary description APC Smart-UPS SRT 192V 8 and 10kVA RM Battery Pack:

APC Smart-UPS SRT 192V 8 and 10kVA RM Battery Pack, Sealed Lead Acid (VRLA), 192 V, 1 pc(s), Black, 1920 VAh, 5 year(s)

Long summary description APC Smart-UPS SRT 192V 8 and 10kVA RM Battery Pack:

APC Smart-UPS SRT 192V 8 and 10kVA RM Battery Pack. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 192 V, Number of batteries included: 1 pc(s). Weight: 91 kg, Width: 432 mm, Height: 130 mm. Package width: 600 mm, Package height: 420 mm, Package depth: 1000 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.