Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compact camera 8 MP CCD Black
- - Image sensor size: 1/2.3"
- - Image stabilizer
- - Optical zoom: 5x Digital zoom: 5.6x
- - 640 x 480 pixels
- - Built-in microphone Voice recording
- - Lithium-Ion (Li-Ion)
Warranty:
2 years
Long product name Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Black
:
µ[mju:] 820, 6.9cm, 2.7"LCD, 8 Mgpxl
The long product name of Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
µ[mju:] 820, 6.9cm, 2.7"LCD, 8 Mgpxl
More>>>
Short summary description Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Black:
This short summary of the Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.
Olympus µ[MJU:] 820, 8 MP, 3264 x 2448 pixels, 1/2.3", CCD, 5x, Black
Long summary description Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Black:
This is an auto-generated long summary of Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Black based on the first three specs of the first five spec groups.
Olympus µ[MJU:] 820. Camera type: Compact camera, Megapixel (approx.): 8 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 5.6x, Focal length range: 6.4 - 32 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 47 MB. Weight: 125 g. Product colour: Black