Olympus logo

Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33930
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
2 years
Long product name Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Blue:

µ[mju:] 820, Blue, 6.9cm, 2.7" LCD, 8 Mgpxl

Short summary description Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Blue:

Olympus µ[MJU:] 820, 8 MP, 3264 x 2448 pixels, 1/2.3", CCD, 5x, Blue

Long summary description Olympus µ[MJU:] 820 1/2.3" Compact camera 8 MP CCD 3264 x 2448 pixels Blue:

Olympus µ[MJU:] 820. Camera type: Compact camera, Megapixel (approx.): 8 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 5.6x, Focal length range: 6.4 - 32 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 47 MB. Weight: 125 g. Product colour: Blue

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.