location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N73 6.1 cm (2.4") Symbian OS 1100 mAh Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N73
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0031123
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:54:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N73 6.1 cm (2.4") Symbian OS 1100 mAh Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - miniSD
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - 1100 mAh
  • - Symbian OS
More>>>
Short summary description Nokia N73 6.1 cm (2.4") Symbian OS 1100 mAh Red, Silver:
This short summary of the Nokia N73 6.1 cm (2.4") Symbian OS 1100 mAh Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N73, 6.1 cm (2.4"), 240 x 320 pixels, Symbian OS, Red, Silver

Long summary description Nokia N73 6.1 cm (2.4") Symbian OS 1100 mAh Red, Silver:
This is an auto-generated long summary of Nokia N73 6.1 cm (2.4") Symbian OS 1100 mAh Red, Silver based on the first three specs of the first five spec groups.

Nokia N73. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Operating system installed: Symbian OS. Battery capacity: 1100 mAh. Product colour: Red, Silver. Weight: 116 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 11:46:11
Uk has collected 74 expert reviews for Nokia N73 6.1 cm (2.4") Symbian OS 1100 mAh Red, Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-02 11:46:09
Published in...
76%
3g.co.uk
Updated:
2011-08-02 11:46:10
Nokia’s new understated cameraphone Nokia tries a lot of variety with its handset design, and in some cases pushes at the outer edges of what we might think of as a mobile phone. The company also, though, works with the more traditional approach, a...
85%
techradar.com
Updated:
2011-08-02 11:46:10
There was little to fault the N73 when it came to assessing the photos that it produced. All the shots we took in natural light were as good as many full-sized cameras.Performance in lower light conditions wasnt so good, though. It does have a flash...
Good Good camera, Excellent connectivity...
Bad Shut down problems...
Bottom line There was little to fault the N73 when it came to assessing the photos that it produced. All the shots we took in natural light were as good as many full-sized cameras.Performance in lower light conditions wasnt so good, though. It does have a flash...
80%
itreviews.com
Updated:
2011-08-02 11:46:10
standard looking phone with non-standard abilities: Nokia does a lot of imaginative design work with handsets involving fancy shapes and sizes, twisty bits and suchlike. How nice, then, to get a Nokia handset that feels like a phone should feel in the...
0%
ukgamer.com
Updated:
2011-08-02 11:46:10
Product name:Nokia N73Manufacturer:NokiaPrice:Contract dependantAuthor:Wayne BrookerPublished:17 October 2006Ill make no secret of the fact that I genuinely believe Nokia have lost their way of late. Despite their undoubted expertise and success in ev...
0%
theregister.co.uk
Updated:
2011-08-02 11:46:10
But enough pointless similes: the N73 is a candybar handset with a nice solid feel to it, with the majority of controls limited to a slightly-extended keypad on the bottom third of the front. Its smart enough for the most executive boardroom. The sc...
Bottom line Nokias N73 is a good looking and practical phone and one which can also take pretty pictures, wobbly video and play back music. It wont replace a digital camera for most people or a hi-fi system for anyone with hearing, but provides those functions...
75%
techdigest.tv
Updated:
2011-08-02 11:46:11
Susi looks at the Nokia N73, which features a 3.2 megapixel camera as well as all the applications you need to get the best of your photos. You can check out the full review here. Came straight to this page? Visit www.TechDigest.tv for all the latest...
0%
techdigest.tv
Updated:
2011-08-02 11:46:11
The N73 is billed by Nokia as the complete multimedia phone. It comes with a 3.2 megapixel camera, including a Carl Zeiss lens, an MP3 player and radio which play out of integrated stereo speakers with 3D sound. The big drawer for many people will be...
80%
webuser.co.uk
Updated:
2011-09-21 03:35:43
The battle to persuade you to put the internet into your pocket and carry it around with you is raging. The latest bait comes from 3, whose X-Series ties a handful of popular online services together with a Nokia N73 phone capable of running the requi...
0%
smh.com.au
Updated:
2011-11-08 10:41:51
If youre tempted by Threes new flat-price X-Series mobile internet service youll almost certainly be in the market for a new mobile phone to go with it. Thats because only a handful of phones are compatible with the particular...
90%
pcauthority.com.au
Updated:
2011-11-08 10:41:52
This isn?t the phone that you buy for the menial task of calling people.
83%
Zdnet.com.au
Updated:
2011-11-08 10:41:52
Nokias N73 is one of the best camera phones weve seen this year, with a wide range of multimedia and business features tucked under its belt. Responsiveness, however, is not a strong point.
0%
iMobile.com.au
Updated:
2011-11-08 10:41:52
Overview IntroductionThe Nokia N73 is an upgrade to the very successful Nokia N70 model, released around the 3rd quarter last year. The N73 brings some firsts from Nokia to the market, and is one of the first handsets to be released from the new N-ran...
0%
goodgearguide.com.au
Updated:
2011-11-08 10:41:52
The lack of native Wi-Fi may dampen the appeal of this unit for some, but even so it remains a solid choice due to its multimedia offerings especially the 3.2 megapixel Carl Zeiss camera at the forefront.
Good Excellent display, Camera, Solid Features list, Included 3.5mm headphone jack...
Bad Cramped keypad, No Wi-Fi, Some speed issues The Final Word The lack of native Wi-Fi may dampen the appeal of this unit for some, but even so it remains a solid choice due to its multimedia offerings especially the 3.2 megapixel Carl Zeiss camera at the...
Bottom line The lack of native Wi-Fi may dampen the appeal of this unit for some, but even so it remains a solid choice due to its multimedia offerings especially the 3.2 megapixel Carl Zeiss camera at the forefront.
70%
knowyourmobile.com
Updated:
2014-03-20 05:03:56
Nokia’s N73 is the follow up to the popular N70. It is a very capable phone that makes light of all the goodies inside by coming in a pretty plain, ‘candybar’ style casing.The N73 has a huge front screen measuring 2.4 inches corner to corner, and a sma...
Good 3G, 3.2 mega pixel camera, 2.4 inch screen...
Bad Verdict: A phone that feels good in the hand whilst featuring loads of fab features...
Bottom line A phone that feels good in the hand whilst featuring loads of fab features...
60%
stuff.tv
Updated:
2014-03-20 05:03:57
What makes this phone so great then?This phone is great, because it’s really, really powerful – think Nokia N80 minus the Wi-Fi, and you pretty much have the N73’s spec. For a Series-60 phone capable of 3G video calling, 3.2MP picture-ta...
Good Excellent build. Huge screen. Easy to use.
Bad No proper flash.
Bottom line Is it a smartphone? Is it a camera phone? Actually the N73 is a damn fine hybrid of the two...
80%
cgena.com
Updated:
2016-12-29 21:59:43
that is how I can describe Nokia's . One of the first phones that offers real quality imaging. The is a quadband (GSM 850/900/1800/1900; WCDMA 2100) that has a solid construction that's available in two stylish color schemes: Silver/deep plum and fr...
0%
Mobile88.com
Updated:
2016-12-29 21:59:43
Mines a silver and plum grey model. It looks quite nice, has the metallic feel about it and it doesnt feel cheap. The plum grey backing is made up of an interesting material, on close examination, I realised its similiar material that was used on th...
0%
cgena.com
Updated:
2011-08-02 11:46:09
that is how I can describe Nokia's . One of the first phones that offers real quality imaging. The is a quadband (GSM 850/900/1800/1900; WCDMA 2100) that has a solid construction that's available in two stylish color schemes: Silver/deep plum and fr...
0%
Phones.com
Updated:
2011-08-02 11:46:09
The Nokia N73 is without doubt an imaging masterpiece and is definitely a strong contender for the number one imaging handset on the market. With a high quality screen and excellent photographic technology the N73 surpasses the previous best imaging ha...
0%
about.com
Updated:
2011-08-02 11:46:09
Hardware & Design Quality Pros: Sturdy and durable design. Excellent and strong camera back cover. Relatively lightweight for its size. Cons: The keypad is below average. Keys are slightly too small for comfortable dialing and the side menu keys are no...
Good The cameras flash is powerful enough to actually make a difference when taking a picture in a darker area. Thats a change, considering that on many other phones, the flash is too weak to make a significant difference, The 3.2Megapixel camera takes decent...
Bad The earpiece is absolutely too weak. Even at the maximum setting, the output volume was not enough to comfortably hold a conversation, even in a lownoise area. That was a perpetual annoyance, The speakerphones output volume also wasnt very strong, a prob...
Bottom line Call Quality Cons:The earpiece is absolutely too weak. Even at the maximum setting, the output volume was not enough to comfortably hold a conversation, even in a low-noise area. That was a perpetual annoyance. The speakerphones output volume also was...
50%
techcrunch.com
Updated:
2011-08-02 11:46:09
I haven’t owned a Nokia since the 8260 and that was a very long time ago. I didn’t have a problem with it, but I did have a problem with AT&T wireless being bought out by Cingular. Does anyone remember a time when incoming text messages were F...
0%
ubergizmo.com
Updated:
2011-08-02 11:46:09
Nokia N73 Review Posted on: May 09, 2007 While aesthetics are subjective, I would argue that the N73 is a good looking phone. It seems many others would agree, as the device was met with many “oohs” and “aahs” when I pulled it out...
0%
pcmag.com
Updated:
2011-08-02 11:46:09
With a double dose of Euro-cool, the Nokia N73 is in many ways a notch above other petite cell phones. This stylish little candy-bar handset has decent smartphone power and one of the best cameras Ive seen on a cell phone yet...
Good 3-megapixel camera. Small and light. Large, high-res screen for the size.
Bad No Wi-Fi or 3G. Relatively long shutter lag. Bit of a hiss on music.
Bottom line The Nokia N73 packs an unusually powerful camera into an unusually cute package, making for an unusually nice smartphone...
80%
Smartdevicecentral.com
Updated:
2011-08-02 11:46:09
With a double dose of Euro-cool, the Nokia N73 is in many ways a notch above other petite cell phones. This stylish little candy-bar handset has decent smartphone power and one of the best cameras Ive seen on a cell phone yet. SLIDESHOW (6) | The li...
0%
Mobile88.com
Updated:
2011-08-02 11:46:09
Mines a silver and plum grey model. It looks quite nice, has the metallic feel about it and it doesnt feel cheap. The plum grey backing is made up of an interesting material, on close examination, I realised its similiar material that was used on th...
0%
nokia-review.com
Updated:
2011-08-02 11:46:09
The latest from the Nokia Nseries line delivers great photography on a multimedia computer. The latest Nokia N73 combines a high-quality camera with Internet capabilities on a huge screen. It’s a fact of life - inspiration can come at any time. Get...
0%
smartphonetoday.com
Updated:
2011-08-02 11:46:09
When you go shopping for a mobile phone these days, almost every device you come across - except perhaps for freebie or the most entry-level models - includes some sort of built-in camera. And while certainly useful, most phone-integrated cameras are...
0%
pdastreet.com
Updated:
2011-08-02 11:46:09
When you go shopping for a mobile phone these days, almost every device you come across - except perhaps for freebie or the most entry-level models - includes some sort of built-in camera. And while certainly useful, most phone-integrated cameras are n...
0%
avecmobile.com
Updated:
2011-08-02 11:46:10
3.2 megapixel (2048x1536) digital camera with Carl Zeiss autofocus lens. Focus range from 4 inch/10 cm to infinity. Theres no optical zoom. A good flash for a camera phone and the option to adjust many image exposure attributes bo...
90%
mobi101.com
Updated:
2011-08-02 11:46:10
Nokia N73When you go shopping for a mobile phone these days, almost every device you come across - except perhaps for freebie or the most entry-level models - includes some sort of built-in camera. And while certainly useful, most phone-integrated came...
0%
phonedog.com
Updated:
2011-08-02 11:46:10
Sometimes I wonder what the mobile phone industry would be like if each manufacturer was limited to, say, five new releases per year. Ideally theyd be forced to divvy up their wares into clearly defined segments and make one exemplary model per segme...
94%
mobilechoiceuk.com
Updated:
2011-08-02 11:46:10
The N73 is the closest a manufacturer has come to matching our Phone of the Year, the Sony Ericsson K800i Cyber-shot, in terms of photographic prowess and features. Some dissenters will look at the N80 or the N93 as challengers, but the N80’s three-...
Good The 3.2-megapixel Carl Zeiss lens takes some delicious-looking snaps and pushes the N93 close for picture performance.
Bad The navigation joystick might drive punters to commit hari-kari with its obstinate action, while the pokey keypad doesnt fare much better.
Bottom line The N73 is an expert camera phone and splendid Symbian smartphone. However, usability issues and ordinary design curse its record.
80%
stuff.tv
Updated:
2011-08-02 11:46:10
What makes this phone so great then?This phone is great, because it’s really, really powerful – think Nokia N80 minus the Wi-Fi, and you pretty much have the N73’s spec. For a Series-60 phone capable of 3G video calling, 3.2MP picture-ta...
Good Excellent build. Huge screen. Easy to use.
Bad No proper flash.
Bottom line Is it a smartphone? Is it a camera phone? Actually the N73 is a damn fine hybrid of the two...
80%
v3.co.uk
Updated:
2011-08-02 11:46:10
Nokias latest smartphone focuses on multimedia fun, with a music player and a 3.2megapixel camera...
60%
Allaboutsymbian.com
Updated:
2011-08-02 11:46:10
You really cant accuse Nokia of failing to differentiate their range of S60 3rd Edition devices - each one has been wildly different from the rest, at least to the trained eye. The N73 has been widely touted as a natural successor to the best-selling...
82%
dpnow.com
Updated:
2011-08-02 11:46:10
Featuring a CarlZeiss lens, the Nokia N73 is one of the latest batch of premium Nokia Nseries camera smartphones, or as Nokia marketing people like to say, multimedia computers, originally launched last year. Back then they all featured G3/UMTS wirel...
87%
mobileburn.com
Updated:
2011-08-02 11:46:10
With an auto-focus 3.2 megapixel camera, Nokias N73 is one of the phones I have been most anticipating this year. It has a very impressive spec sheet in a compact and pocketable design, and is sure to be a big selling for Nokia.
Good Great display, 3.2MP AF camera, compact, sturdy...
Bad Bluetooth issues, blue tinted photos, small keypad...
Bottom line Our N73 was running firmware v2.0628.0.0.1, RM-133There is no questioning the fact that the Nokia N73 is a very powerful multimedia phone. It has a wonderful QVGA display that has been mated to a 3.2 megapixel auto-focus camera, and it is running a ver...
75%
trustedreviews.com
Updated:
2011-08-02 11:46:10
If you are currently a user of Nokia's N70 , which I reviewed a while ago alongside the CoPilot navigation software, then you could well want to cast an eye over its natural successor, the N73. I liked the N70 but sitting it next to this new handset just...
80%
phonearena.com
Updated:
2011-08-02 11:46:10
As a part of the multimedia-oriented N-series, N73 aims pretty high as a cameraphone and does it with its 3.2 megapixel auto focus module with the legendary Carl Zeiss optics, large QVGA display and music player with stereo sound. All of this is compri...
Good 3megapixel camera with Carl Zeiss lens, Very good personalization of the phone including the homescreen, the main menu and the applications, Big and bright display with QVGA resolution and realistic detailed image, Incredible Internet Browser.
Bad Uncomfortable keypad, Low sound quality of the stereo speakers, Noisereduction kills image's detail.
Bottom line The N73 is a multimedia-centric device and as a smartphone it can expand its abilities with additional applications, which is a huge advantage over the rival models from other manufacturers – the K800 from SonyEricsson for example. It is one of the bes...
80%
mobile-review.com US
Updated:
2011-08-02 11:46:10
What?s I?m going to do now I call ?Lyrical digression or observation on handsets positioning?. When Nokia announced the Nseries in the first place, it limited itself to a finite volume of this product line by assigning two-digit indexes and, on top of...
0%
gsmarena.com
Updated:
2011-08-02 11:46:11
Being the best equipped handset ever Nokia N73 has managed to overrun the king of all mobiles - the slider Nokia N80. It features Symbian OS, 3 megapixels backed up by the label of Carl Zeiss, USB Mass Storage, and works with office documents. Nokia N73 h...
0%
Techreviews.tv
Updated:
2011-08-02 11:46:11
Video review...
0%
mobiletechreview.com
Updated:
2011-08-02 11:46:11
Nokia N73: This smartphone is a photographers dream. Now theres no tradeoff between a savvy business phone and one that can take simply excellent photos and videos. The N73 features a 3.2MP camera with Carl Zeiss autofocus lens and it can take some o...
0%
gsmarena.com
Updated:
2011-08-02 11:46:11
The three contenders in this article are some of the hottest phones on the market. Each of them has 3.2 megapixel autofocus camera and the logical question is - which one takes the best photos? We are now presenting you full resolution sample photos taken...
0%
tech-faq.com
Updated:
2011-08-02 11:46:11
The Nokia N73 is a very nice slider smart phone. The Nokia N73 truly delivers for both business users and media hungry consumers. The small, compact size of the Nokia N73 makes this phone easy to carry around and fits nicely in any pocket. Besides a...
Good Stylish slider design smart phone filled with great features and remarkable performance ,One of the best digital cameras available on a phone (3.2 mega pixel) ,Beautiful QVGA display screen ,Symbian operating system , Plenty of great features such as B...
Bad This phone doesnt really have any cons; however a few things are missing including WiFi and 3G capabilities.
Bottom line the Nokia N73 is an excellent compact, slider smart phone filled with lots of features.
0%
brighthub.com
Updated:
2011-09-21 03:35:47
The Nokia N73 is a vast improvement over its predecessor the N70 and considered to be one of the greatest inventions of its time. The N73 takes better pics, has better speakers, is faster and it looks good. Flaunting functionality and astounding camer...
Bottom line All in all the Nokia N73 is a winner, an admirable phone it is a much better version of its former self, the N70. It is faster, trendier, has great sound qualities and provides better pictures. Asking for more would mean that you are simply gree...
100%