location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips InfraCare infrared lamp HP3621/01

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfraCare infrared lamp HP3621/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP3621/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103194712 show
Category:
Also known as phototherapy, light therapy consists of exposure to daylight or to specific wavelengths of light using polychromatic polarised light, lasers, light-emitting diodes, fluorescent lamps, dichroic lamps or very bright, full-spectrum light, usually controlled with various devices. The light is administered for a prescribed amount of time and, in some cases, at a specific time of day. It can be used in the treatment of skin disorders, sleep disorder and some psychiatric disorders.
Light Therapy Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2024 03:18:41
The date of the most recent change of this product data-sheet in Icecat.
Philips HP3621/01 user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips InfraCare infrared lamp HP3621/01
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 W
  • - Focused treatment area
Long product name Philips InfraCare infrared lamp HP3621/01 :
The long product name of Philips InfraCare infrared lamp HP3621/01. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Infrared Muscular Pain Relief 200 Watt
More>>>
Philips InfraCare infrared lamp HP3621/01:
The official description of Philips InfraCare infrared lamp HP3621/01 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Effective pain relief
Relieves painful muscles and joints

Philips InfraCare gives effective pain relief for muscles and joints. Its 200Watt infrared warmth is very comfortable and penetrates deep into skin, improving blood circulation thereby giving effective relief for focused areas of 20x30cm.

Effective pain relief
- Deep penetrating Infrared warmth
Extra focused treatment
- 200 Watt Infrared halogen lamp
Easy to use
- Adjustable angle
Proven health benefits
- Supported by the Medical Device Directive (MDD)

Short summary description Philips InfraCare infrared lamp HP3621/01:
This short summary of the Philips InfraCare infrared lamp HP3621/01 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips InfraCare infrared lamp HP3621/01, 200 W, 500 h, Complies to IEC 60601 and 60335, 200 m, 230 V, 200 W

Long summary description Philips InfraCare infrared lamp HP3621/01:
This is an auto-generated long summary of Philips InfraCare infrared lamp HP3621/01 based on the first three specs of the first five spec groups.

Philips InfraCare infrared lamp HP3621/01. Bulb power: 200 W, Service life of lamp: 500 h. Certification: Complies to IEC 60601 and 60335. Cord length: 200 m. Input voltage: 230 V, Power: 200 W, AC input frequency: 50 - 60 Hz. Weight: 1.2 kg, Dimensions (WxDxH): 200 x 309 x 172 mm

Deep penetrating Infrared warmth
Deep penetrating Infrared warmth

Infrared light has been proven to effectively relieve aches and pains caused by muscular pains and stiff joints. The comfortable warmth created by infrared light penetrates deep into your skin, stimulates blood circulation and warms your muscles. As your muscles are soothed, they automatically loosen up and relax. Because it makes the tissue more pliable, warmth also reduces stiffness and makes joints more flexible.

Adjustable angle
Adjustable angle

The infrared lamp can easily be positioned up to 40 degrees backwards.

200 Watt infrared halogen lamp
200 Watt infrared halogen lamp

The Philips InfraCare HP 3621 has been optimised for effective relief of pains in areas covering 20 x 30 cm, for example shoulder, elbow, calf or neck. The InfraCare features innovative infrared halogen lamp technology. The special optics, filter and the powerful halogen lamp of 200 Watt have been optimised to provide a clear focused treatment as the infrared warmth is more equally divided over the treatment area.

Lighting
Bulb power
200 W
Service life of lamp
500 h
Performance
Medical Device Directive
2007/47/EC MDD 93/42/EEC
Certification
Complies to IEC 60601 and 60335
Ergonomics
Cord length
200 m
Power
Input voltage
230 V
Power
200 W
AC input frequency
50 - 60 Hz
AC input voltage
110 of 220-230
Weight & dimensions
Weight
1.2 kg
Dimensions (WxDxH)
200 x 309 x 172 mm
Packaging data
A-box dimensions
29 x 40.4 x 74.5 cm
Number of F-boxes per A-box
3 pc(s)
F-box dimensions (=A-box)
28 x 38.6 x 24.5 cm
Other features
CTV code
884362101000
Infrared (IR) light
Yes
Technical details
A-box weight
4.8 kg
Logistics data
Products per pallet (EU)
60 pc(s)
Country Distributor
Deutschland 1 distributor(s)