location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSW-2420 24 Port Gigabit Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSW-2420 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867130728 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:24:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries Switching capacity: 48 Gbit/s
  • - Stackable
Long product name LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver :
The long product name of LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GSW-2420 24 Port Gigabit Switch, Flow Control, Full-Duplex, Backplane 48Gbps
More>>>
LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver:
The official description of LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gigabit Ethernet Solution
LevelOne GSW-2420 Gigabit switch has 24 Gigabit ports for blazing file transfer speeds over the network. Users are now able to transfer large files faster for improved workflow and efficiency.

Fast and Reliable Technology
GSW-2420 offers users with fast and reliable network. The store-and-forward architecture filters errors and forwards packets in a non-blocking environment. Flow conrol ensures stability when transmitting data. The 802.3x and backpressure flow control mechanisms work respectively for full and half duplex modes.

Easy to Use
GSW-2420 is easy to install and maintain. It supports auto-negotiation that detects the optimal speed and the duplex mode (Full/Half) automatically. Auto-MDI/MDI-X function alleviates the effort to use crossover cables. For instant error detection, the switch is equipped with a full range of LEDs to help monitor and troubleshoot problems on your network.

Short summary description LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver:
This short summary of the LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GSW-2420 24 Port Gigabit Switch, Managed, Full duplex

Long summary description LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver:
This is an auto-generated long summary of LevelOne GSW-2420 24 Port Gigabit Switch Managed Silver based on the first three specs of the first five spec groups.

LevelOne GSW-2420 24 Port Gigabit Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Brand Image Product code Product Stock Price from
LevelOne GSW-1621 network switch Unmanaged LevelOne GSW-1621 network switch Unmanaged
(show image)
GSW-1621 GSW-1621 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GSW-2456 Gigabit-Switch 24Port Unmanaged Black LevelOne GSW-2456 Gigabit-Switch 24Port Unmanaged Black
(show image)
GSW-2456 GSW-2456 Gigabit-Switch 24Port 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black LevelOne GSW-2440 24-port Gigabit Web Smart Switch Managed Black
(show image)
GSW-2440 GSW-2440 24-port Gigabit Web Smart Switch 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne GSW-1641 network switch Managed Black LevelOne GSW-1641 network switch Managed Black
(show image)
GSW-1641 GSW-1641 0.00
(excl. VAT)
0 (incl. VAT)