location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 32W2433DB - 32" High Definition LED TV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32W2433DB - 32" High Definition LED TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32W2433DB
Category: TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:34:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba 32W2433DB - 32" High Definition LED TV
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 81.3 cm (32") Edge-LED
  • - HD 1366 x 768 pixels 16:9
  • - 250 cd/m² 20 ms 1200:1 AMR (Active Motion Rate) 100
  • - DVB-C, DVB-CI+, DVB-S, DVB-S2, DVB-T, DVB-T2 NTSC 4.43, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
  • - VESA mounting 200 x 100 mm
  • - 31.4 W
Long product name Toshiba 32W2433DB - 32" High Definition LED TV :
The long product name of Toshiba 32W2433DB - 32" High Definition LED TV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" LED, 1366 x 768, 16:9, 1200:1, 14W RMS, Dolby Digital Plus, HDMI, USB, VESA
More>>>
Short summary description Toshiba 32W2433DB - 32" High Definition LED TV:
This short summary of the Toshiba 32W2433DB - 32" High Definition LED TV data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 32W2433DB - 32" High Definition LED TV, 81.3 cm (32"), 1366 x 768 pixels, HD, DVB-C, DVB-CI+, DVB-S, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Toshiba 32W2433DB - 32" High Definition LED TV:
This is an auto-generated long summary of Toshiba 32W2433DB - 32" High Definition LED TV based on the first three specs of the first five spec groups.

Toshiba 32W2433DB - 32" High Definition LED TV. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: AMR (Active Motion Rate) 100, Display brightness: 250 cd/m², Response time: 20 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI+, DVB-S, DVB-S2, DVB-T, DVB-T2. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)