HP logo

HP EliteBook 755 G2 AMD A10 A10-7350B Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123066
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2016
Warranty:
3 years standard parts and labour limiteddepending on country (upgrades available), 3 years limitedon primary battery
Long product name HP EliteBook 755 G2 AMD A10 A10-7350B Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

AMD Quad-Core Pro A10-7350B (2.1GHz, 4MB cache), 15.6" Full HD (1920 x 1080) LED, 4GB DDR3L, 500GB SATA HDD, AMD Radeon R6, Gigabit Ethernet, WLAN 802.11a/b/g/n, Bluetooth 4.0, HD Webcam, Windows 7 Pro 64 bit

HP EliteBook 755 G2 AMD A10 A10-7350B Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

The thin and light design with optional FHD touch display makes the HP EliteBook 700 series ideal for professionals in and out of the office. Work proficiently and confidently with HP technology and AMD PRO A-Series APUs.

Features

Windows 8.1 Pro

At your fingertips.

The HP EliteBook 755 G2 delivers future-ready performance at an exceptional price. Featuring AMD PRO A-Series APUs now with revolutionary HSA technology, a lightweight design, and an optional FHD touch display that allows you to navigate easily and get work done.

Field ready.

Never fear bumps and minor spills. The thin and light HP EliteBook 755 G2 endures HP’s Total Test Process and is designed to undergo MIL-SPEC 810G testing.

Self-healing safeguard.

HP Sure Start is the way to help ensure a proper boot-up thanks to corruption detection, a self-healing BIOS, and recovery that restarts where it left off if the update stalls, fails, or is corrupted.

Featuring

The latest AMD PRO A-Series APUs with HSA technology help unlock true business computing and deliver outstanding total cost of ownership, optimal manageability, and security features. Simply put, AMD PRO A-Series APUs are easy to support with the power to perform.

Enjoy the stunning graphics provided by affordable AMD Radeon™ Graphics.

Each HP EliteBook 755 G2 works with HP Client Management Solutions and DASH support.

Rely on stable and consistent images, managed lifecycle transitions and Elite support.

HP BIOSphere keeps mission-critical data and systems protected with customizable security.

Enjoy the intuitive control and impressive clarity of the optional FHD touchscreen featuring tough Corning® Gorilla® Glass 3 that lets you make the most of Windows 8.1.

Stay productive throughout the day with the optional HP UltraSlim docking station.

The latest storage options ensure optimum performance from your HP EliteBook. Choose from a range of HDD and SSD options.

Stay connected to get work done in the field with HP Connection Manager,10 HP Wireless Hotspot, and HP Mobile Connect (EMEA only) and optional 4G LTE.

Short summary description HP EliteBook 755 G2 AMD A10 A10-7350B Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP EliteBook 755 G2, AMD A10, 2.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 755 G2 AMD A10 A10-7350B Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver:

HP EliteBook 755 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7350B, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.9 kg

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.