Samsung logo

Samsung LH46UEDPLGC Signage Display Digital signage flat panel 116.8 cm (46") LED Wi-Fi 450 cd/m² Full HD Black Linux

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151156
Info modified on:
27 May 2024, 11:51:40
Long product name Samsung LH46UEDPLGC Signage Display Digital signage flat panel 116.8 cm (46") LED Wi-Fi 450 cd/m² Full HD Black Linux:

46" FHD E-LED, 1920 x 1080, 120Hz, H/V 178°, 4ms, Cortex-A9 Quad Core (1.0GHz), 1.5GB DDR3, 8GB FDM, 1x USB 2.0, 1x HDMI, 1x D-SUB, 1x DVI-D, 2x Display Port 1.2 (In/Out), Built-in Wi-Fi, Linux

Samsung LH46UEDPLGC Signage Display Digital signage flat panel 116.8 cm (46") LED Wi-Fi 450 cd/m² Full HD Black Linux:

The stunningly clear Samsung UED Series displays can help your business project the polished company image you need to attract customers.

On a sleek, crystal-clear video wall, you can promote your fashion boutique or growing enterprise with uniform, vivid colors and sharp images. Install the video wall where you need it, even in tight areas, thanks to the slender, lightweight design made possible by the edge-type LED technology. Then, display your message how you want it with artistic configuration options and the upgraded 2nd Generation Samsung Smart Signage Platform (SSSP). These space-efficient displays are also energy efficient, reducing heat emissions and power consumption for lower operating costs.

Create an exquisite video wall with ultra-thin, space-saving displays
With UED Series displays, the thinnest video wall yet, you don’t need to clear out a large area to accommodate it. These ultra-thin displays are designed to take up less space, barely protruding from the wall to blend discreetly into your business environment. The slim, lightweight design of the displays and extensive optional installation accessories, such as wall brackets, help make installation an easy job, even in tight spaces. The unobtrusive displays also feature narrow bezels, which provide a broad viewing area on a near-seamless digital canvas.

Simplify content delivery with a hassle-free all-in-one video wall solution
Improve productivity and reduce operating costs by installing and configuring the signage solution with greater ease. The embedded, all-in-one 2nd Generation SSSP eliminates the need for a separate PC or media player to streamline digital signage operation and improve total cost of ownership (TCO). What's more, this significantly upgraded 2nd Generation SSSP substantially improves performance with a remarkably faster processing speed for rich, seamless messaging. In addition, the new SSSP supports a picture-in-picture (PIP) size over 50 percent of the digital signage area for operational excellence, compared to less than 50 percent in dual-core digital signage. To boost efficiency, content deployment and sharing is simplified with a PC-less network connection that lets you plug in a USB and link multiple displays over a daisy chain configuration. Daisy chain capability allows users to operate multiple displays in a 10-by-10 configuration without an additional PC.

Manage video walls wirelessly virtually anywhere, anytime on a mobile device
UED Series digital signage comes equipped with a Wi-Fi module that enables you to easily transfer, play, share and schedule digital signage content on a video wall without a physical connection. You no longer have to deal with burdensome wires, numerous connector ports or intricate cabling that can complicate video wall deployment and distract from the sleek look of the video wall. With mobile app control and content sharing features, you can deploy and manage content from virtually anywhere using a Wi-Fi-equipped smartphone, PC or tablet for maximum flexibility. You can even wirelessly configure and deploy content to new digital signage installations using the Wi-Fi module. This feature is ideal in places where cabling is difficult to install.

Easily manage digital signage with a simplified Home UI, tools and templates
Experience intuitive control of digital signage functions with a newly designed Home screen user interface (UI). Frequently used functions are conveniently available on the Home screen in a new matrix design represented by large menu buttons for ease of use. A selection of menu configurations is also displayed on the Home screen, which can be customized to populate repeatedly used menus instead of using the default selection, for quick access.

UED Series digital signage also provides powerful content management tools, upgraded for your business use. Features include:
- Multi-channel scheduling. Deliver various scheduled content on several channels for customized messaging.
- Backup player. Stay productive at all times, even in the event of unforeseen circumstances.
- Event schedule. Easily create and provide event schedules to audiences of all types, and automatically update content when event schedules change.
- E-brochure. Design and disseminate e-brochures according to the content schedule for effective mass messaging. Users can also easily flip through the e-brochure to find specific content to share with customers, just like a paper brochure.

Create content more easily and conveniently than ever with 100 types of included pre-designed templates that are targeted for various vertical markets. Save time and effort by easily and effectively creating and delivering your message with no additional professional assistance.

Amaze your viewers with pinpoint color accuracy across multiple displays
Maintaining consistent color across multiple displays becomes easier for businesses with UED Series displays. The displays undergo a meticulous factory color calibration process, ensuring accurate color without image distortion and without the need for manual calibration. The improved factory color tuning for white balancing and color difference compensation ensure that the displays present images in uniform color with color temperature matching.

Users can fine-tune the colors with Samsung Color Expert, which offers more detailed management for any custom needs and provides added convenience by reducing calibration time. Color vibrancy can be calibrated automatically or manually. Plus, color values can be shared between multiple displays, ensuring outstanding intensity across all video wall screens, dazzling the audience.

Display content optimally with easy image rotation
Whether using a single display or a video wall, you can create content in portrait or landscape mode—and then rotate it. UED Series displays include a pivot function and image rotation function that display content vertically or horizontally without ratio distortion. You can conveniently and accurately rotate your content with three display options: original ratio on a single screen, full ratio on a single screen or full ratio on a video wall.

Short summary description Samsung LH46UEDPLGC Signage Display Digital signage flat panel 116.8 cm (46") LED Wi-Fi 450 cd/m² Full HD Black Linux:

Samsung LH46UEDPLGC, Digital signage flat panel, 116.8 cm (46"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Samsung LH46UEDPLGC Signage Display Digital signage flat panel 116.8 cm (46") LED Wi-Fi 450 cd/m² Full HD Black Linux:

Samsung LH46UEDPLGC. Product design: Digital signage flat panel. Display diagonal: 116.8 cm (46"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Linux. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.