location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Paper professional photo A4 15sh printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paper professional photo A4 15sh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1029A002
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Paper professional photo A4 15sh printing paper :
The long product name of Canon Paper professional photo A4 15sh printing paper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BJ MEDIA PH PAPER PRO PR-101 A4 15SH
More>>>
Canon Paper professional photo A4 15sh printing paper:
The official description of Canon Paper professional photo A4 15sh printing paper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon printers are renowned for quality and results - especially when using genuine Canon consumables. Enjoy a wide range of Canon consumables - there's no time like the present to give your printer the finest it deserves.Use this top-quality photo paper to get crisp, vibrant, lifelike color images that will almost jump off the page. Make fun, personalized projects with your photos.

Short summary description Canon Paper professional photo A4 15sh printing paper:
This short summary of the Canon Paper professional photo A4 15sh printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Paper professional photo A4 15sh, 245 g/m2, 15 pc(s)

Long summary description Canon Paper professional photo A4 15sh printing paper:
This is an auto-generated long summary of Canon Paper professional photo A4 15sh printing paper based on the first three specs of the first five spec groups.

Canon Paper professional photo A4 15sh. Media weight: 245 g/m2. Products per pallet: 15 pc(s)

Features
Media weight *
245 g/m2
Other features
Products per pallet
15 pc(s)
Brand Image Product code Product Stock Price from
Canon PAPER A3 printing paper Canon PAPER A3 printing paper
(show image)
1041A003 PAPER A3 0.00
(excl. VAT)
0 (incl. VAT)
Canon Paper A4 1250sh 160g printing paper Canon Paper A4 1250sh 160g printing paper
(show image)
32-860 Paper A4 1250sh 160g 0.00
(excl. VAT)
0 (incl. VAT)
Canon Paper LC-301 A3 20sh printing paper Canon Paper LC-301 A3 20sh printing paper
(show image)
1038A006 Paper LC-301 A3 20sh 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-301 COATED PAPER A4 50C printing paper Canon LC-301 COATED PAPER A4 50C printing paper
(show image)
F51-2201350 LC-301 COATED PAPER A4 50C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)