NEC logo

NEC M402H data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55019
Info modified on:
10 Aug 2024, 09:53:00
Long product name NEC M402H data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White:

1920 x 1080, 16:9, 10000:1, 4000 ANSI Lumen, HDMI, NTSC, PAL, USB, LAN, 3.7kg

Short summary description NEC M402H data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White:

NEC M402H, 4000 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 762 - 7620 mm (30 - 300")

Long summary description NEC M402H data projector Standard throw projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White:

NEC M402H. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3500 h, Service life of light source (economic mode): 8000 h. Focus: Manual, Focal length range: 18 - 30.6 mm, Aperture range (F-F): 2.4 - 3.2. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 720 x 480, 720 x 576, 832 x 624, 1152 x 870, 1280 x 960, 1600 x 900, 1024 x 768 (XGA), 1152 x 864..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.