location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PA522U data projector Large venue projector 5200 ANSI lumens 3LCD WUXGA (1920x1200) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA522U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003640 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695610637
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC PA522U data projector Large venue projector 5200 ANSI lumens 3LCD WUXGA (1920x1200) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector White
  • - 3LCD 5200 ANSI lumens
  • - Lamp 3000 h
  • - WUXGA (1920x1200) 16:10 5000:1
  • - Screen size compatibility: 762 - 12700 mm (30 - 500")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 460 W
Warranty: 3 Year
Long product name NEC PA522U data projector Large venue projector 5200 ANSI lumens 3LCD WUXGA (1920x1200) 3D White :
The long product name of NEC PA522U data projector Large venue projector 5200 ANSI lumens 3LCD WUXGA (1920x1200) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 3D, 5200 Lumens, w/o Lens, 1920 x 1200, CR 5000:1, 1 x 5BNC, 1 x Mini D-sub 15-pin, 1 x DisplayPort In, 1 x HDBaseT, 2 x HDMI In, 1 x HDMI Out, 1 x D-Sub 9 pin (RS-232), 1 x USB A, 8.4kg
More>>>
Short summary description NEC PA522U data projector Large venue projector 5200 ANSI lumens 3LCD WUXGA (1920x1200) 3D White:
This short summary of the NEC PA522U data projector Large venue projector 5200 ANSI lumens 3LCD WUXGA (1920x1200) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PA522U, 5200 ANSI lumens, 3LCD, WUXGA (1920x1200), 5000:1, 16:10, 762 - 12700 mm (30 - 500")

Long summary description NEC PA522U data projector Large venue projector 5200 ANSI lumens 3LCD WUXGA (1920x1200) 3D White:
This is an auto-generated long summary of NEC PA522U data projector Large venue projector 5200 ANSI lumens 3LCD WUXGA (1920x1200) 3D White based on the first three specs of the first five spec groups.

NEC PA522U. Projector brightness: 5200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Zoom type: Manual. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 2048 x 1080, 4096 x 2160, 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: USB Type-A

Brand Image Product code Product Stock Price from
NEC

NEC M353WS data projector Short throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003975 M353WS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M333XS data projector Short throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003974 M333XS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M303WS data projector Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003970 M303WS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M323X data projector Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003973 M323X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC M403X data projector Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003979 M403X 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC UM352Wi-MP data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003954 UM352Wi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V302H data projector Standard throw projector 3000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003897 V302H 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V332W data projector Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White
(show image)
60003896 V332W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V302W data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003895 V302W 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V332X data projector Standard throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003894 V332X 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)